Texas Instruments High-Performance Analog Microcontrollers MSP430FR5994IZVWR

Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)
Request a Quote Datasheet
Description
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-51460-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51460-1-ND
Microcontrollers 296-51460-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

Buy Now Datasheet
Microcontrollers - 296-51460-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51460-6-ND
Microcontrollers 296-51460-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

Buy Now Datasheet
Microcontrollers - 296-51460-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51460-2-ND
Microcontrollers 296-51460-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

Buy Now Datasheet
16-bit 16MHz 256KB 8KB Embedded Microcontroller MCU - 685-MSP430FR5994IZVWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 256KB 8KB Embedded Microcontroller MCU
685-MSP430FR5994IZVWR
16-bit 16MHz 256KB 8KB Embedded Microcontroller MCU 685-MSP430FR5994IZVWR
16-Bit MCU, 16MHz, 256KB FRAM, 8KB SRAM, 87-NFBGA Product overview: MSP430FR5994IZVWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 256KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 256KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5994IZVW R can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 256KB FRAM, 8KB SRAM, 87-NFBGA Product overview: MSP430FR5994IZVWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 256KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 256KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5994IZVWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261945-MSP430FR5994IZVWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261945-MSP430FR5994IZVWR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261945-MSP430FR5994IZVWR
Win Source Part Number: 1261945-MSP430FR5994 IZVWR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 256KB (256K x 8) Program Memory Type: FRAM RAM Size: 8K x 8 Data Converters: A/D 20x12b Oscillator Type: External, Internal Package / Case: 87-VFBGA Supplier Device Package: 87-NFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-51460-6,MSP430FR 5994IZVWR,296-51460- 2,296-51460-1 Base Product Number: 430FR5994

Win Source Part Number: 1261945-MSP430FR5994IZVWR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FRAM
RAM Size: 8K x 8
Data Converters: A/D 20x12b
Oscillator Type: External, Internal
Package / Case: 87-VFBGA
Supplier Device Package: 87-NFBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-51460-6,MSP430FR5994IZVWR,296-51460-2,296-51460-1
Base Product Number: 430FR5994

Buy Now Datasheet
Microcontrollers - MSP430FR5994IZVWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5994IZVWR
Microcontrollers MSP430FR5994IZVWR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)

Buy Now
Embedded - Microcontrollers - MSP430FR5994IZVWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5994IZVWR
Embedded - Microcontrollers MSP430FR5994IZVWR
IC MCU 16BIT 256KB FRAM 87NFBGA

IC MCU 16BIT 256KB FRAM 87NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5994IZVWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5994IZVWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5994IZVWR
IC MCU 16BIT 256KB FRAM 87NFBGA

IC MCU 16BIT 256KB FRAM 87NFBGA

Supplier's Site
Microcontrollers - MSP430FR5994IZVWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5994IZVWR
Microcontrollers MSP430FR5994IZVWR
IC MCU 16BIT 256KB FRAM 87NFBGA

IC MCU 16BIT 256KB FRAM 87NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5994IZVWR
16-bit Microcontrollers - MCU MSP430FR5994IZVWR
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power MCU With 256 KB FRAM, 8 KB SRAM, Low-Energy Vector Math Accelerator 87-NFBGA -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power MCU With 256 KB FRAM, 8 KB SRAM, Low-Energy Vector Math Accelerator 87-NFBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-51460-1-ND 685-MSP430FR5994IZVWR 1261945-MSP430FR5994IZVWR MSP430FR5994IZVWR MSP430FR5994IZVWR MSP430FR5994IZVWR MSP430FR5994IZVWR MSP430FR5994IZVWR
Product Name Microcontrollers 16-bit 16MHz 256KB 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 20x12b
RAM 8 KB 256 KB 8 KB 8 KB 8 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details