Texas Instruments MSP430FR5989 MSP430FR5989 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES MSP430FR5989IPMR

Description
MSP430FR5989 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430FR5989 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5989 MSP430FR5989 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES - MSP430FR5989IPMR - Texas Instruments
Dallas, TX, United States
MSP430FR5989 MSP430FR5989 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES
MSP430FR5989IPMR
MSP430FR5989 MSP430FR5989 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES MSP430FR5989IPMR
MSP430FR5989 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-LQFP -40 to 85

MSP430FR5989 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU
685-MSP430FR5989IPMR
Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU 685-MSP430FR5989IPMR
16-Bit RISC MCU, 128KB FRAM, 48 I/O, 24MHz, INDUSTRIAL, 64-LQFP Product overview: MSP430FR5989IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5989IPMR can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 128KB FRAM, 48 I/O, 24MHz, INDUSTRIAL, 64-LQFP Product overview: MSP430FR5989IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5989IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-40424-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40424-2-ND
Microcontrollers 296-40424-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-40424-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40424-1-ND
Microcontrollers 296-40424-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5989IPMR - 1227544-MSP430FR5989IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5989IPMR
1227544-MSP430FR5989IPMR
Embedded - Embedded - Microcontrollers - MSP430FR5989IPMR 1227544-MSP430FR5989IPMR
Manufacturer: Texas Instruments Win Source Part Number: 1227544-MSP430FR5989 IPMR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227544-MSP430FR5989IPMR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microcontrollers - MSP430FR5989IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5989IPMR
Embedded - Microcontrollers MSP430FR5989IPMR
IC MCU 16BIT 128KB FRAM 64LQFP

IC MCU 16BIT 128KB FRAM 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5989IPMR
16-bit Microcontrollers - MCU MSP430FR5989IPMR
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet
Microcontrollers - MSP430FR5989IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5989IPMR
Microcontrollers MSP430FR5989IPMR
IC MCU 16BIT 128KB FRAM 64LQFP

IC MCU 16BIT 128KB FRAM 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FR5989IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5989IPMR
Microcontrollers MSP430FR5989IPMR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5989IPMR 685-MSP430FR5989IPMR 296-40424-2-ND 1227544-MSP430FR5989IPMR MSP430FR5989IPMR MSP430FR5989IPMR MSP430FR5989IPMR MSP430FR5989IPMR
Product Name MSP430FR5989 MSP430FR5989 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR5989IPMR Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products