Texas Instruments MSP430FR5947 MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO MSP430FR5947IRHAT

Description
MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote
Description
MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR5947 is a 16-bit ultra-low-power microcontroller featuring 32 KB of FRAM, 1 KB of SRAM, and 33 I/O pins, designed for applications such as metering, sensor management, and wearable electronics. It is housed in a 40-pin VQFN package measuring 6 mm × 6 mm and operates over a supply voltage range of 1.8 V to 3.6 V with a temperature range of -40 °C to 85 °C. The device includes an integrated 12-bit ADC, multiple timers, an AES-128 security coprocessor, and supports UART and I2C bootloader interfaces. It meets AEC-Q200 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The MSP430FR5947 is a 16-bit ultra-low-power microcontroller featuring 32 KB of FRAM, 1 KB of SRAM, and 33 I/O pins, designed for applications such as metering, sensor management, and wearable electronics. It is housed in a 40-pin VQFN package measuring 6 mm × 6 mm and operates over a supply voltage range of 1.8 V to 3.6 V with a temperature range of -40 °C to 85 °C. The device includes an integrated 12-bit ADC, multiple timers, an AES-128 security coprocessor, and supports UART and I2C bootloader interfaces. It meets AEC-Q200 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5947 MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO - MSP430FR5947IRHAT - Texas Instruments
Dallas, TX, United States
MSP430FR5947 MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO
MSP430FR5947IRHAT
MSP430FR5947 MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO MSP430FR5947IRHAT
MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 40-VQFN -40 to 85

MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 40-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5947IRHAT - 789791-MSP430FR5947IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5947IRHAT
789791-MSP430FR5947IRHAT
Embedded - Embedded - Microcontrollers - MSP430FR5947IRHAT 789791-MSP430FR5947IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 789791-MSP430FR5947I RHAT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 32KB (32K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR5947 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ613J-UEI+; MAXQ610J-2519+T; MAXQ610J-2519+; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789791-MSP430FR5947IRHAT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR5947
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ613J-UEI+; MAXQ610J-2519+T; MAXQ610J-2519+;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5947IRHATCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5947IRHATDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5947IRHATTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16-bit 32KB 3.6V 16MHz Embedded Microcontroller MCU
685-MSP430FR5947IRHAT
16-bit 32KB 3.6V 16MHz Embedded Microcontroller MCU 685-MSP430FR5947IRHAT
16-Bit MCU, 32KB FRAM, 1.8-3.6V, 16MHz, 40-VQFN Product overview: MSP430FR5947IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 3.6V, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 3.6V, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5947IRHA T can be used for catalog matching and distributor lookup.

16-Bit MCU, 32KB FRAM, 1.8-3.6V, 16MHz, 40-VQFN Product overview: MSP430FR5947IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 3.6V, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 3.6V, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5947IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5947IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5947IRHAT
Embedded - Microcontrollers MSP430FR5947IRHAT
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5947IRHAT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5947IRHAT
Microcontrollers MSP430FR5947IRHAT
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5947IRHAT
16-bit Microcontrollers - MCU MSP430FR5947IRHAT
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Microcontrollers - MSP430FR5947IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5947IRHAT
Microcontrollers MSP430FR5947IRHAT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5947IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5947IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5947IRHAT
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5947IRHAT 789791-MSP430FR5947IRHAT 296-MSP430FR5947IRHATCT-ND 685-MSP430FR5947IRHAT MSP430FR5947IRHAT MSP430FR5947IRHAT MSP430FR5947IRHAT MSP430FR5947IRHAT MSP430FR5947IRHAT
Product Name MSP430FR5947 MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO Embedded - Embedded - Microcontrollers - MSP430FR5947IRHAT Microcontrollers 16-bit 32KB 3.6V 16MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x12b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products