MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 38-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 38-TSSOP
16-bit Microcontrollers - MCU Ultra low power Micro Controller
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 38-TSSOP
IC MCU 16BIT 32KB FRAM 38TSSOP
IC MCU 16BIT 32KB FRAM 38TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5947IDA | MSP430FR5947IDA-ND | MSP430FR5947IDA | MSP430FR5947IDA | MSP430FR5947IDA | MSP430FR5947IDA |
| Product Name | MSP430FR5947 MSP430FR5947 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |