The MSP430FR5887IRGCR is a 16-bit ultra-low-power microcontroller from Texas Instruments, operating at a maximum clock speed of 16 MHz. It features 64 KB of non-volatile ferroelectric RAM (FRAM) and 2 KB of SRAM, providing a unified memory architecture for program, data, and storage. The device supports a wide supply voltage range from 1.8 V to 3.6 V and is optimized for low power consumption, with active mode current approximately 100 µA/MHz and standby current as low as 0.4 µA in low-power modes. This microcontroller includes 40 general-purpose I/O pins, a 12-bit analog-to-digital converter (ADC) with up to 16 external input channels, and an integrated LCD driver capable of controlling up to 320 segments. It also features intelligent digital peripherals such as a hardware multiplier, direct memory access (DMA) controller, and multiple timers. The MSP430FR5887IRGCR is suitable for applications in data logging, portable medical devices, and various sensor interfaces, making it a versatile choice for energy-sensitive projects. The device is available in a VQFN package with a temperature range of -40 to 85 degrees Celsius.
MSP430FR5888 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 40 IO, ADC12, Scan IF 64-VQFN -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-VQFN (9x9)
16-bit Microcontrollers - MCU Ultra low power MCU
IC MCU 16BIT 64KB FRAM 64VQFN
IC MCU 16BIT 64KB FRAM 64VQFN
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-VQFN (9x9)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5887IRGCR | MSP430FR5887IRGCR-ND | MSP430FR5887IRGCR | MSP430FR5887IRGCR | MSP430FR5887IRGCR | MSP430FR5887IRGCR |
| Product Name | MSP430FR5887 MSP430FR5888 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 40 IO, ADC12, Scan IF | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2 to 3.7 volts | 1.8 to 3.6 volts | 3.6 volts |