The MSP430FR5858IDA is a 16-bit ultra-low-power microcontroller in a 38-pin TSSOP package measuring 12.5mm by 6.2mm, featuring 48KB of FRAM, 2KB of SRAM, and 33 I/O pins with capacitive touch capability. It operates across a supply voltage range of 1.8V to 3.6V and supports active mode current consumption of approximately 100 µA/MHz, LPM3 standby current of 0.4 µA, and LPM4.5 shutdown current of 0.02 µA. The device includes a 12-bit ADC, 16-channel analog comparator, multiple timers, DMA, hardware multiplier, and enhanced serial interfaces (UART, SPI, I2C). It is rated for operation from -40°C to 85°C.
MSP430FR5858 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP
IC MCU 16BIT 48KB FRAM 38TSSOP
IC MCU 16BIT 48KB FRAM 38TSSOP
16-bit Microcontrollers - MCU Ultra low power Micro Controller
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5858IDA | MSP430FR5858IDA-ND | MSP430FR5858IDA | MSP430FR5858IDA | MSP430FR5858IDA | MSP430FR5858IDA |
| Product Name | MSP430FR5858 MSP430FR5858 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |