Texas Instruments MSP430FR5849 MSP430FR5849 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5849IRHAR

Description
MSP430FR5849 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR5849 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5849 MSP430FR5849 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO - MSP430FR5849IRHAR - Texas Instruments
Dallas, TX, United States
MSP430FR5849 MSP430FR5849 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO
MSP430FR5849IRHAR
MSP430FR5849 MSP430FR5849 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5849IRHAR
MSP430FR5849 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

MSP430FR5849 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: MSP430™ FRAM Package: Tape & Reel (TR) Product Status: Active Core Processor: MSP430 CPUXV2 Core Size: 16-Bit Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: MSP430™ FRAM
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU
685-MSP430FR5849IRHAR
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU 685-MSP430FR5849IRHAR
16MHz 16-Bit MCU, 64KB FRAM, 2KB SRAM, 12-bit ADC, 40-VQFN Product overview: MSP430FR5849IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 64KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5849IRHA R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 64KB FRAM, 2KB SRAM, 12-bit ADC, 40-VQFN Product overview: MSP430FR5849IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 64KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5849IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430FR5849IRHARTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5849IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5849IRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5849IRHAR
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site
Microcontrollers - MSP430FR5849IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5849IRHAR
Microcontrollers MSP430FR5849IRHAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

Buy Now
Embedded - Microcontrollers - MSP430FR5849IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5849IRHAR
Embedded - Microcontrollers MSP430FR5849IRHAR
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5849IRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5849IRHAR
Microcontrollers MSP430FR5849IRHAR
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5849IRHAR
16-bit Microcontrollers - MCU MSP430FR5849IRHAR
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5849IRHAR 685-MSP430FR5849IRHAR 296-MSP430FR5849IRHARTR-ND MSP430FR5849IRHAR MSP430FR5849IRHAR MSP430FR5849IRHAR MSP430FR5849IRHAR MSP430FR5849IRHAR
Product Name MSP430FR5849 MSP430FR5849 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO Integrated Circuits (ICs) Embedded Microcontrollers 16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x12b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers