Texas Instruments MSP430FR5848 MSP430FR5848 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5848IRHAT

Description
MSP430FR5848 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote
Description
MSP430FR5848 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR5848 is a 16-bit ultra-low-power microcontroller with 48 KB of FRAM, 2 KB of SRAM, and 33 I/O pins. It is packaged in a 40-pin VQFN (RHA) format measuring 6 mm × 6 mm and operates over a temperature range of -40 °C to 85 °C. The device supports multiple low-power modes, including 0.4 µA in Standby (LPM3 with VLO) and 0.02 µA in Shutdown (LPM4.5). Features include a 12-bit ADC, 16-channel analog comparator, hardware multiplier, DMA, RTC, and capacitive touch I/O with no external components required. All I/O pins support edge-selectable wake from low-power modes and programmable pull-up/pull-down resistors.

Datasheet Summary
Powered by GS/AI

The MSP430FR5848 is a 16-bit ultra-low-power microcontroller with 48 KB of FRAM, 2 KB of SRAM, and 33 I/O pins. It is packaged in a 40-pin VQFN (RHA) format measuring 6 mm × 6 mm and operates over a temperature range of -40 °C to 85 °C. The device supports multiple low-power modes, including 0.4 µA in Standby (LPM3 with VLO) and 0.02 µA in Shutdown (LPM4.5). Features include a 12-bit ADC, 16-channel analog comparator, hardware multiplier, DMA, RTC, and capacitive touch I/O with no external components required. All I/O pins support edge-selectable wake from low-power modes and programmable pull-up/pull-down resistors.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5848 MSP430FR5848 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO - MSP430FR5848IRHAT - Texas Instruments
Dallas, TX, United States
MSP430FR5848 MSP430FR5848 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO
MSP430FR5848IRHAT
MSP430FR5848 MSP430FR5848 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5848IRHAT
MSP430FR5848 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

MSP430FR5848 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5848IRHAT - 789786-MSP430FR5848IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5848IRHAT
789786-MSP430FR5848IRHAT
Embedded - Embedded - Microcontrollers - MSP430FR5848IRHAT 789786-MSP430FR5848IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 789786-MSP430FR5848I RHAT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 48KB (48K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR5848 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789786-MSP430FR5848IRHAT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR5848
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 48KB 2KB Embedded Microcontroller MCU
685-MSP430FR5848IRHAT
16-bit 16MHz 48KB 2KB Embedded Microcontroller MCU 685-MSP430FR5848IRHAT
16MHz 16-Bit MCU, 48KB FRAM, 2KB SRAM, 12-bit ADC, DMA, UART/SPI/I2C, 40-VQFN Product overview: MSP430FR5848IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 48KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5848IRHA T can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 48KB FRAM, 2KB SRAM, 12-bit ADC, DMA, UART/SPI/I2C, 40-VQFN Product overview: MSP430FR5848IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 48KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5848IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-42008-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42008-2-ND
Microcontrollers 296-42008-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-42008-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42008-1-ND
Microcontrollers 296-42008-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-42008-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42008-6-ND
Microcontrollers 296-42008-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - MSP430FR5848IRHAT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5848IRHAT
Microcontrollers MSP430FR5848IRHAT
IC MCU 16BIT 48KB FRAM 40VQFN

IC MCU 16BIT 48KB FRAM 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5848IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5848IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5848IRHAT
IC MCU 16BIT 48KB FRAM 40VQFN

IC MCU 16BIT 48KB FRAM 40VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430FR5848IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5848IRHAT
Embedded - Microcontrollers MSP430FR5848IRHAT
IC MCU 16BIT 48KB FRAM 40VQFN

IC MCU 16BIT 48KB FRAM 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5848IRHAT
16-bit Microcontrollers - MCU MSP430FR5848IRHAT
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Microcontrollers - MSP430FR5848IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5848IRHAT
Microcontrollers MSP430FR5848IRHAT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5848IRHAT 789786-MSP430FR5848IRHAT 685-MSP430FR5848IRHAT 296-42008-2-ND MSP430FR5848IRHAT MSP430FR5848IRHAT MSP430FR5848IRHAT MSP430FR5848IRHAT MSP430FR5848IRHAT
Product Name MSP430FR5848 MSP430FR5848 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO Embedded - Embedded - Microcontrollers - MSP430FR5848IRHAT 16-bit 16MHz 48KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x12b
RAM 2 KB 48 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers