Texas Instruments MSP430FR5847 MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO MSP430FR5847IRHAT

Description
MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5847 MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO - MSP430FR5847IRHAT - Texas Instruments
Dallas, TX, United States
MSP430FR5847 MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO
MSP430FR5847IRHAT
MSP430FR5847 MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO MSP430FR5847IRHAT
MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 40-VQFN -40 to 85

MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 40-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-42007-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42007-2-ND
Microcontrollers 296-42007-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-42007-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42007-6-ND
Microcontrollers 296-42007-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-42007-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42007-1-ND
Microcontrollers 296-42007-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16MHz 32KB 1KB VQFN Embedded Microcontroller MCU
685-MSP430FR5847IRHAT
16MHz 32KB 1KB VQFN Embedded Microcontroller MCU 685-MSP430FR5847IRHAT
16MHz MCU, 32KB FRAM, 1KB SRAM, 12-bit ADC, DMA, UART/SPI/I2C, 40-VQFN Product overview: MSP430FR5847IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 32KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5847IRHA T can be used for catalog matching and distributor lookup.

16MHz MCU, 32KB FRAM, 1KB SRAM, 12-bit ADC, DMA, UART/SPI/I2C, 40-VQFN Product overview: MSP430FR5847IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 32KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5847IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5847IRHAT - 789785-MSP430FR5847IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5847IRHAT
789785-MSP430FR5847IRHAT
Embedded - Embedded - Microcontrollers - MSP430FR5847IRHAT 789785-MSP430FR5847IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 789785-MSP430FR5847I RHAT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 32KB (32K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR5847 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789785-MSP430FR5847IRHAT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR5847
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5847IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5847IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5847IRHAT
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430FR5847IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5847IRHAT
Embedded - Microcontrollers MSP430FR5847IRHAT
IC MCU 16BIT 32KB FRAM 40VQFN

IC MCU 16BIT 32KB FRAM 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5847IRHAT
16-bit Microcontrollers - MCU MSP430FR5847IRHAT
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Microcontrollers - MSP430FR5847IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5847IRHAT
Microcontrollers MSP430FR5847IRHAT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5847IRHAT 296-42007-2-ND 685-MSP430FR5847IRHAT 789785-MSP430FR5847IRHAT MSP430FR5847IRHAT MSP430FR5847IRHAT MSP430FR5847IRHAT MSP430FR5847IRHAT
Product Name MSP430FR5847 MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO Microcontrollers 16MHz 32KB 1KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5847IRHAT Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x12b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers