The MSP430FR5847 is a 16-bit ultra-low-power microcontroller with 32 KB of FRAM, 1 KB of SRAM, and 33 I/O pins, available in a 38-pin TSSOP package measuring 12.5 mm by 6.2 mm. It operates across a supply voltage range of 1.8 V to 3.6 V and supports active mode current consumption of approximately 100 µA/MHz, with low-power modes including LPM3.5 at 0.25 µA and LPM4.5 at 0.02 µA. The device includes a 12-bit ADC, 16-channel analog comparator, 16-bit timers, DMA, hardware multiplier, and capacitive touch capability on all I/O pins. It is qualified for operation from -40 °C to 85 °C.
MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO 38-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 38-TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 38-TSSOP
16-bit Microcontrollers - MCU Ultra low power Micro Controller
IC MCU 16BIT 32KB FRAM 38TSSOP
IC MCU 16BIT 32KB FRAM 38TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5847IDAR | MSP430FR5847IDAR-ND | MSP430FR5847IDAR | MSP430FR5847IDAR | MSP430FR5847IDAR | MSP430FR5847IDAR |
| Product Name | MSP430FR5847 MSP430FR5847 16 MHz Ultra-Low-Power Microcontroller featuring 32 KB FRAM, 1 KB SRAM, 33 IO | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |