Texas Instruments MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IYQDT

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-DSBGA -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5738IYQDT - Texas Instruments
Dallas, TX, United States
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5738IYQDT
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IYQDT
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-DSBGA -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-DSBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5738IYQDT - 789782-MSP430FR5738IYQDT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5738IYQDT
789782-MSP430FR5738IYQDT
Embedded - Embedded - Microcontrollers - MSP430FR5738IYQDT 789782-MSP430FR5738IYQDT
Manufacturer: Texas Instruments Win Source Part Number: 789782-MSP430FR5738I YQDT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 24MHz Package: 24-UFBGA, DSBGA Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-DSBGA Alternative Parts (Cross-Reference): MSP430FR5738IRGER; MSP430FR5738IYQDR; MSP430FR5738IYQDT; MSP430FR5738IRGET; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789782-MSP430FR5738IYQDT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 24MHz
Package: 24-UFBGA, DSBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-DSBGA
Alternative Parts (Cross-Reference): MSP430FR5738IRGER; MSP430FR5738IYQDR; MSP430FR5738IYQDT; MSP430FR5738IRGET;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-42005-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42005-1-ND
Microcontrollers 296-42005-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-DSBGA

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-DSBGA

Buy Now Datasheet
Microcontrollers - 296-42005-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42005-2-ND
Microcontrollers 296-42005-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-DSBGA

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-DSBGA

Buy Now Datasheet
24MHz 16KB 1KB Embedded Microcontroller MCU - 685-MSP430FR5738IYQDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24MHz 16KB 1KB Embedded Microcontroller MCU
685-MSP430FR5738IYQDT
24MHz 16KB 1KB Embedded Microcontroller MCU 685-MSP430FR5738IYQDT
24MHz 16KB FRAM MCU, 1KB SRAM, 10-bit ADC, UART/SPI/I2C, 24-DSBGA Product overview: MSP430FR5738IYQDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IYQD T can be used for catalog matching and distributor lookup.

24MHz 16KB FRAM MCU, 1KB SRAM, 10-bit ADC, UART/SPI/I2C, 24-DSBGA Product overview: MSP430FR5738IYQDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IYQDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5738IYQDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5738IYQDT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5738IYQDT
IC MCU 16BIT 16KB FRAM 24DSBGA

IC MCU 16BIT 16KB FRAM 24DSBGA

Supplier's Site
Microcontrollers - MSP430FR5738IYQDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5738IYQDT
Microcontrollers MSP430FR5738IYQDT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-DSBGA

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-DSBGA

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5738IYQDT
16-bit Microcontrollers - MCU MSP430FR5738IYQDT
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5738IYQDT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5738IYQDT
Embedded - Microcontrollers MSP430FR5738IYQDT
IC MCU 16BIT 16KB FRAM 24DSBGA

IC MCU 16BIT 16KB FRAM 24DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5738IYQDT 789782-MSP430FR5738IYQDT 296-42005-1-ND 685-MSP430FR5738IYQDT MSP430FR5738IYQDT MSP430FR5738IYQDT MSP430FR5738IYQDT MSP430FR5738IYQDT
Product Name MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430FR5738IYQDT Microcontrollers 24MHz 16KB 1KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers