Texas Instruments MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IPWR

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5738IPWR - Texas Instruments
Dallas, TX, United States
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5738IPWR
MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5738IPWR
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
24MHz 16KB 1KB TSSOP Embedded Microcontroller MCU
685-MSP430FR5738IPWR
24MHz 16KB 1KB TSSOP Embedded Microcontroller MCU 685-MSP430FR5738IPWR
24MHz 16KB FRAM MCU, 1KB SRAM, 10-bit ADC, 28-TSSOP Product overview: MSP430FR5738IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IPWR can be used for catalog matching and distributor lookup.

24MHz 16KB FRAM MCU, 1KB SRAM, 10-bit ADC, 28-TSSOP Product overview: MSP430FR5738IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5738IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-34934-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-34934-1-ND
Microcontrollers 296-34934-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

Buy Now Datasheet
Microcontrollers - 296-34934-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-34934-2-ND
Microcontrollers 296-34934-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5738IPWR - 1227539-MSP430FR5738IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5738IPWR
1227539-MSP430FR5738IPWR
Embedded - Embedded - Microcontrollers - MSP430FR5738IPWR 1227539-MSP430FR5738IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1227539-MSP430FR5738 IPWR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227539-MSP430FR5738IPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - MSP430FR5738IPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5738IPWR
Microcontrollers MSP430FR5738IPWR
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5738IPWR
16-bit Microcontrollers - MCU MSP430FR5738IPWR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430FR5738IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5738IPWR
Microcontrollers MSP430FR5738IPWR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430FR5738IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5738IPWR
Embedded - Microcontrollers MSP430FR5738IPWR
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5738IPWR 685-MSP430FR5738IPWR 296-34934-1-ND 1227539-MSP430FR5738IPWR MSP430FR5738IPWR MSP430FR5738IPWR MSP430FR5738IPWR MSP430FR5738IPWR
Product Name MSP430FR5738 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24MHz 16KB 1KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR5738IPWR Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products