Texas Instruments MSP430FR5737 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5737IRHAT

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR5737 is a 16-bit ultra-low-power microcontroller with 16KB of ferroelectric RAM (FRAM), operating from 2V to 3.6V and rated for -40°C to 85°C. It features a 24-MHz RISC CPU, 10-bit ADC with 12 channels, multiple timers, an RTC, DMA, hardware multiplier, and enhanced serial interfaces including I2C, SPI, and UART. The device is packaged in a 40-pin VQFN (RHA) with a body size of 6mm × 6mm and is designed for portable and wireless sensing applications.

Datasheet Summary
Powered by GS/AI

The MSP430FR5737 is a 16-bit ultra-low-power microcontroller with 16KB of ferroelectric RAM (FRAM), operating from 2V to 3.6V and rated for -40°C to 85°C. It features a 24-MHz RISC CPU, 10-bit ADC with 12 channels, multiple timers, an RTC, DMA, hardware multiplier, and enhanced serial interfaces including I2C, SPI, and UART. The device is packaged in a 40-pin VQFN (RHA) with a body size of 6mm × 6mm and is designed for portable and wireless sensing applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5737 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5737IRHAT - Texas Instruments
Dallas, TX, United States
MSP430FR5737 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5737IRHAT
MSP430FR5737 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5737IRHAT
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
 - MSP430FR5737IRHAT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 24MHz, CMOS, PQCC40

RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 24MHz, CMOS, PQCC40

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5737IRHAT - 789780-MSP430FR5737IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5737IRHAT
789780-MSP430FR5737IRHAT
Embedded - Embedded - Microcontrollers - MSP430FR5737IRHAT 789780-MSP430FR5737IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 789780-MSP430FR5737I RHAT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 24MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5737 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5737IRHAR; Introduction Date: November 05, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789780-MSP430FR5737IRHAT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 24MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5737
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5737IRHAR;
Introduction Date: November 05, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
24MHz 16KB 1KB VQFN Embedded Microcontroller MCU
685-MSP430FR5737IRHAT
24MHz 16KB 1KB VQFN Embedded Microcontroller MCU 685-MSP430FR5737IRHAT
24MHz 16b MCU, 16KB FRAM, 1KB SRAM, 32 I/O, VQFN Product overview: MSP430FR5737IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5737IRHA T can be used for catalog matching and distributor lookup.

24MHz 16b MCU, 16KB FRAM, 1KB SRAM, 32 I/O, VQFN Product overview: MSP430FR5737IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 24MHz, 16KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5737IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-30273-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30273-2-ND
Microcontrollers 296-30273-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-30273-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30273-1-ND
Microcontrollers 296-30273-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - MSP430FR5737IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5737IRHAT
Microcontrollers MSP430FR5737IRHAT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 40-VQFN (6x6)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5737IRHAT
16-bit Microcontrollers - MCU MSP430FR5737IRHAT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Fram, Msp430, 24Mhz, Vqfn-40; Product Range Texas Instruments - 87T1096 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Fram, Msp430, 24Mhz, Vqfn-40; Product Range Texas Instruments
87T1096
Microcontroller Mcu, 16 Bit, Fram, Msp430, 24Mhz, Vqfn-40; Product Range Texas Instruments 87T1096
MICROCONTROLLER MCU, 16 BIT, FRAM, MSP430, 24MHZ, VQFN-40; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, FRAM, MSP430, 24MHZ, VQFN-40; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1KB RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430FR5737IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5737IRHAT
Embedded - Microcontrollers MSP430FR5737IRHAT
IC MCU 16BIT 16KB FRAM 40VQFN

IC MCU 16BIT 16KB FRAM 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5737IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5737IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5737IRHAT
IC MCU 16BIT 16KB FRAM 40VQFN

IC MCU 16BIT 16KB FRAM 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5737IRHAT MSP430FR5737IRHAT 789780-MSP430FR5737IRHAT 685-MSP430FR5737IRHAT 296-30273-2-ND MSP430FR5737IRHAT MSP430FR5737IRHAT 87T1096 MSP430FR5737IRHAT MSP430FR5737IRHAT
Product Name MSP430FR5737 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430FR5737IRHAT 24MHz 16KB 1KB VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontroller Mcu, 16 Bit, Fram, Msp430, 24Mhz, Vqfn-40; Product Range Texas Instruments Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers