MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP
RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 24MHz, CMOS, PDSO28
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 28-TSSOP
IC MCU 16BIT 16KB FRAM 28TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5736IPW | 296-35078-5-ND | MSP430FR5736IPW | MSP430FR5736IPW | MSP430FR5736IPW | MSP430FR5736IPW |
| Product Name | MSP430FR5736 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |