The MSP430FR5735IDA is a mixed-signal microcontroller from Texas Instruments, featuring a 16-bit RISC architecture with a maximum clock speed of 24 MHz. It operates within a supply voltage range of 2 V to 3.6 V and is rated for temperatures from -40°C to 85°C. This microcontroller is designed for ultra-low-power applications, offering various low-power modes, including an active mode current of 81.4 µA/MHz and a shutdown mode current of 0.32 µA. It includes up to 16 KB of nonvolatile ferroelectric RAM (FRAM), which allows for fast write speeds and high endurance, supporting up to 10^15 write cycles. The device is equipped with a range of peripherals, including a 10-bit ADC with 12 channels, multiple timers, a real-time clock, and enhanced serial communication interfaces such as I²C, SPI, and UART. The MSP430FR5735IDA is suitable for applications in home automation, security, sensor management, and data acquisition, making it a versatile choice for engineers looking for a low-power microcontroller with robust features.
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 38-TSSOP
IC MCU 16BIT 8KB FRAM 38TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 38-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5735IDA | MSP430FR5735IDA-ND | MSP430FR5735IDA | MSP430FR5735IDA | MSP430FR5735IDA |
| Product Name | MSP430FR5735 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | Other; A/D 14x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts |