Texas Instruments MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5730IRGET

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5730IRGET - Texas Instruments
Dallas, TX, United States
MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5730IRGET
MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5730IRGET
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU
685-MSP430FR5730IRGET
16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU 685-MSP430FR5730IRGET
24MHz 16-Bit MCU, 4KB FRAM, 1KB SRAM, 10-bit ADC, 24-VQFN Product overview: MSP430FR5730IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5730IRGE T can be used for catalog matching and distributor lookup.

24MHz 16-Bit MCU, 4KB FRAM, 1KB SRAM, 10-bit ADC, 24-VQFN Product overview: MSP430FR5730IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5730IRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430FR5730IRGETCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5730IRGETTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5730IRGET - 789775-MSP430FR5730IRGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5730IRGET
789775-MSP430FR5730IRGET
Embedded - Embedded - Microcontrollers - MSP430FR5730IRGET 789775-MSP430FR5730IRGET
Manufacturer: Texas Instruments Win Source Part Number: 789775-MSP430FR5730I RGET Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 24MHz Package: 24-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5730 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MSP430FR5730IRGER; Introduction Date: April 15, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789775-MSP430FR5730IRGET
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 24MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5730
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MSP430FR5730IRGER;
Introduction Date: April 15, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430FR5730IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5730IRGET
Microcontrollers MSP430FR5730IRGET
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now
Embedded - Microcontrollers - MSP430FR5730IRGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5730IRGET
Embedded - Microcontrollers MSP430FR5730IRGET
IC MCU 16BIT 4KB FRAM 24VQFN

IC MCU 16BIT 4KB FRAM 24VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430FR5730IRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5730IRGET
16-bit Microcontrollers - MCU MSP430FR5730IRGET
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5730IRGET 685-MSP430FR5730IRGET 296-MSP430FR5730IRGETCT-ND 789775-MSP430FR5730IRGET MSP430FR5730IRGET MSP430FR5730IRGET MSP430FR5730IRGET
Product Name MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR5730IRGET Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 1 KB 4 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers