Texas Instruments MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5730IRGER

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR5730IRGER is a mixed-signal microcontroller from Texas Instruments, featuring a 16-bit RISC architecture with a maximum clock speed of 24 MHz. It operates within a supply voltage range of 2V to 3.6V and is rated for temperatures from -40°C to 85°C. This microcontroller is designed for ultra-low-power applications, offering several low-power modes, including an active mode current of 81.4 µA/MHz and a shutdown mode current of 0.32 µA. The device includes up to 16KB of nonvolatile ferroelectric RAM (FRAM), which supports fast write operations and has a high endurance of 10^15 write cycles. It also features a 10-bit analog-to-digital converter (ADC) with 12 channels, a 16-channel analog comparator, and multiple timers. Communication interfaces include enhanced serial communication options such as UART, I²C, and SPI. The MSP430FR5730IRGER is suitable for applications in home automation, security, sensor management, and data acquisition, making it a versatile choice for engineers looking for a low-power microcontroller with robust features.

Datasheet Summary
Powered by GS/AI

The MSP430FR5730IRGER is a mixed-signal microcontroller from Texas Instruments, featuring a 16-bit RISC architecture with a maximum clock speed of 24 MHz. It operates within a supply voltage range of 2V to 3.6V and is rated for temperatures from -40°C to 85°C. This microcontroller is designed for ultra-low-power applications, offering several low-power modes, including an active mode current of 81.4 µA/MHz and a shutdown mode current of 0.32 µA. The device includes up to 16KB of nonvolatile ferroelectric RAM (FRAM), which supports fast write operations and has a high endurance of 10^15 write cycles. It also features a 10-bit analog-to-digital converter (ADC) with 12 channels, a 16-channel analog comparator, and multiple timers. Communication interfaces include enhanced serial communication options such as UART, I²C, and SPI. The MSP430FR5730IRGER is suitable for applications in home automation, security, sensor management, and data acquisition, making it a versatile choice for engineers looking for a low-power microcontroller with robust features.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5730IRGER - Texas Instruments
Dallas, TX, United States
MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5730IRGER
MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5730IRGER
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-29228-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29228-2-ND
Microcontrollers 296-29228-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430FR5730IRGER
16-bit 24MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430FR5730IRGER
16-bit MCU, 24MHz, 4KB FRAM, 10-bit ADC, VQFN Product overview: MSP430FR5730IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5730IRGE R can be used for catalog matching and distributor lookup.

16-bit MCU, 24MHz, 4KB FRAM, 10-bit ADC, VQFN Product overview: MSP430FR5730IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5730IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5730IRGER - 1227537-MSP430FR5730IRGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5730IRGER
1227537-MSP430FR5730IRGER
Embedded - Embedded - Microcontrollers - MSP430FR5730IRGER 1227537-MSP430FR5730IRGER
Manufacturer: Texas Instruments Win Source Part Number: 1227537-MSP430FR5730 IRGER Series: MSP430 FRAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 24MHz Package: 24-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5730 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MSP430FR5730IRGET; Introduction Date: April 15, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227537-MSP430FR5730IRGER
Series: MSP430 FRAM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 24MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5730
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MSP430FR5730IRGET;
Introduction Date: April 15, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430FR5730IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5730IRGER
Microcontrollers MSP430FR5730IRGER
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)

Buy Now
16-bit Microcontrollers - MCU - MSP430FR5730IRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5730IRGER
16-bit Microcontrollers - MCU MSP430FR5730IRGER
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430FR5730IRGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5730IRGER
Microcontrollers MSP430FR5730IRGER
IC MCU 16BIT 4KB FRAM 24VQFN

IC MCU 16BIT 4KB FRAM 24VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5730IRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5730IRGER
Embedded - Microcontrollers MSP430FR5730IRGER
IC MCU 16BIT 4KB FRAM 24VQFN

IC MCU 16BIT 4KB FRAM 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5730IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5730IRGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5730IRGER
IC MCU 16BIT 4KB FRAM 24VQFN

IC MCU 16BIT 4KB FRAM 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5730IRGER 296-29228-2-ND 685-MSP430FR5730IRGER 1227537-MSP430FR5730IRGER MSP430FR5730IRGER MSP430FR5730IRGER MSP430FR5730IRGER MSP430FR5730IRGER MSP430FR5730IRGER
Product Name MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers 16-bit 24MHz 4KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5730IRGER Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 1 KB 5 KB 4 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products