The MSP430FR5730 is a 16-bit ultra-low-power microcontroller with 16 KB of FRAM nonvolatile memory, an integrated 10-bit ADC, a 16-channel analog comparator, multiple enhanced serial interfaces, and real-time clock functionality. It operates from 2 V to 3.6 V and is rated for -40°C to 85°C. The device is housed in a 28-pin TSSOP package measuring 9.7 mm by 4.4 mm. Active-mode power consumption is 81.4 µA/MHz, and standby current in LPM3 mode with VLO is 6.3 µA. It includes a 32-bit hardware multiplier, three-channel DMA, five 16-bit timers, and a hardware UART bootloader. The FRAM memory supports 10^15 write cycles, features built-in ECC, and is radiation-resistant.
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 28-TSSOP
IC MCU 16BIT 4KB FRAM 28TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 4KB FRAM 28TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 28-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5730IPW | 296-35032-ND | MSP430FR5730IPW | MSP430FR5730IPW | MSP430FR5730IPW | MSP430FR5730IPW |
| Product Name | MSP430FR5730 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 10x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |