Texas Instruments MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5728IRGET

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5728IRGET - Texas Instruments
Dallas, TX, United States
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5728IRGET
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5728IRGET
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5728IRGET - 133645-MSP430FR5728IRGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5728IRGET
133645-MSP430FR5728IRGET
Embedded - Embedded - Microcontrollers - MSP430FR5728IRGET 133645-MSP430FR5728IRGET
Manufacturer: Texas Instruments Win Source Part Number: 133645-MSP430FR5728I RGET Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): MSP430FR5728IRGER; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133645-MSP430FR5728IRGET
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): MSP430FR5728IRGER;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-30062-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30062-1-ND
Microcontrollers 296-30062-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-30062-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30062-2-ND
Microcontrollers 296-30062-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-30062-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30062-6-ND
Microcontrollers 296-30062-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8MHz 16KB 1KB VQFN Embedded Microcontroller MCU
685-MSP430FR5728IRGET
8MHz 16KB 1KB VQFN Embedded Microcontroller MCU 685-MSP430FR5728IRGET
16b MCU 8MHz 16KB FRAM 1KB SRAM 10-bit ADC VQFN Product overview: MSP430FR5728IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 16KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5728IRGE T can be used for catalog matching and distributor lookup.

16b MCU 8MHz 16KB FRAM 1KB SRAM 10-bit ADC VQFN Product overview: MSP430FR5728IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 16KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 16KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5728IRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR5728IRGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5728IRGET
Microcontrollers MSP430FR5728IRGET
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5728IRGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5728IRGET
Embedded - Microcontrollers MSP430FR5728IRGET
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430FR5728IRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5728IRGET
16-bit Microcontrollers - MCU MSP430FR5728IRGET
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5728IRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5728IRGET
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5728IRGET
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site
Microcontrollers - MSP430FR5728IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5728IRGET
Microcontrollers MSP430FR5728IRGET
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5728IRGET 133645-MSP430FR5728IRGET 296-30062-1-ND 685-MSP430FR5728IRGET MSP430FR5728IRGET MSP430FR5728IRGET MSP430FR5728IRGET MSP430FR5728IRGET MSP430FR5728IRGET
Product Name MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430FR5728IRGET Microcontrollers 8MHz 16KB 1KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers