Texas Instruments MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5728IPWR

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5728IPWR - Texas Instruments
Dallas, TX, United States
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5728IPWR
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5728IPWR
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430FR5728IPWR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, MROM, MSP430 CPU, 24MHz, CMOS, PDSO28

RISC Microcontroller, 16-Bit, MROM, MSP430 CPU, 24MHz, CMOS, PDSO28

Supplier's Site Datasheet
Microcontrollers - MSP430FR5728IPWR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR5728IPWR-ND
Microcontrollers MSP430FR5728IPWR-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU
685-MSP430FR5728IPWR
16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU 685-MSP430FR5728IPWR
16-Bit MCU, 24MHz, 16KB FRAM, 1KB SRAM, 10-bit ADC, 28-TSSOP Product overview: MSP430FR5728IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5728IPWR can be used for catalog matching and distributor lookup.

16-Bit MCU, 24MHz, 16KB FRAM, 1KB SRAM, 10-bit ADC, 28-TSSOP Product overview: MSP430FR5728IPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5728IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5728IPWR - 1227533-MSP430FR5728IPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5728IPWR
1227533-MSP430FR5728IPWR
Embedded - Embedded - Microcontrollers - MSP430FR5728IPWR 1227533-MSP430FR5728IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1227533-MSP430FR5728 IPWR Series: MSP430 FRAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 8MHz Package: 28-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5728 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): MSP430FR5728IPW; Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227533-MSP430FR5728IPWR
Series: MSP430 FRAM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 8MHz
Package: 28-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5728
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): MSP430FR5728IPW;
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5728IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5728IPWR
Embedded - Microcontrollers MSP430FR5728IPWR
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430FR5728IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5728IPWR
Microcontrollers MSP430FR5728IPWR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 28-TSSOP

Buy Now
Microcontrollers - MSP430FR5728IPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5728IPWR
Microcontrollers MSP430FR5728IPWR
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5728IPWR
16-bit Microcontrollers - MCU MSP430FR5728IPWR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5728IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5728IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5728IPWR
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5728IPWR MSP430FR5728IPWR MSP430FR5728IPWR-ND 685-MSP430FR5728IPWR 1227533-MSP430FR5728IPWR MSP430FR5728IPWR MSP430FR5728IPWR MSP430FR5728IPWR MSP430FR5728IPWR MSP430FR5728IPWR
Product Name MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers 16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5728IPWR Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 8 MHz 8 MHz 24 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products