Texas Instruments MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5728IPW

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5728IPW - Texas Instruments
Dallas, TX, United States
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5728IPW
MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5728IPW
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-35031-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35031-ND
Microcontrollers 296-35031-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318605-MSP430FR5728IPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318605-MSP430FR5728IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318605-MSP430FR5728IPW
Manufacturer: Texas Instruments Win Source Part Number: 1318605-MSP430FR5728 IPW Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPUXV2 Speed: 8MHz Standard Package: 50 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-35031-ND,-MSP43 0FR5728IPW-NDR,-296- 35031,296-35031 Base Product Number: MSP430FR5728 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318605-MSP430FR5728IPW
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPUXV2
Speed: 8MHz
Standard Package: 50
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-35031-ND,-MSP430FR5728IPW-NDR,-296-35031,296-35031
Base Product Number: MSP430FR5728
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16KB 24MHz Embedded Microcontroller MCU
685-MSP430FR5728IPW
Industrial 16-bit 16KB 24MHz Embedded Microcontroller MCU 685-MSP430FR5728IPW
16-Bit MCU, 16KB FRAM, 24MHz, 28-TSSOP, Industrial Product overview: MSP430FR5728IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16KB, 24MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5728IPW can be used for catalog matching and distributor lookup.

16-Bit MCU, 16KB FRAM, 24MHz, 28-TSSOP, Industrial Product overview: MSP430FR5728IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16KB, 24MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5728IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5728IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5728IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5728IPW
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site
Microcontrollers - MSP430FR5728IPW - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5728IPW
Microcontrollers MSP430FR5728IPW
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5728IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5728IPW
Embedded - Microcontrollers MSP430FR5728IPW
IC MCU 16BIT 16KB FRAM 28TSSOP

IC MCU 16BIT 16KB FRAM 28TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430FR5728IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5728IPW
Microcontrollers MSP430FR5728IPW
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 28-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5728IPW 296-35031-ND 1318605-MSP430FR5728IPW 685-MSP430FR5728IPW MSP430FR5728IPW MSP430FR5728IPW MSP430FR5728IPW MSP430FR5728IPW
Product Name MSP430FR5728 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 16-bit 16KB 24MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 8 MHz 8 MHz 8 MHz 24 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers