Texas Instruments MSP430FR5726 MSP430FR573x SP430FR572x Mixed Signal Microcontroller MSP430FR5726IRGET

Description
MSP430FR573x SP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote
Description
MSP430FR573x SP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR5726IRGET is a 16-bit ultra-low-power microcontroller with 16KB of FRAM nonvolatile memory, operating from 2V to 3.6V and supporting temperatures from -40°C to 85°C. It is packaged in a 24-pin VQFN (RGE) with a body size of 4mm × 4mm. The device features a 10-bit ADC, an analog comparator with 16 channels, eUSCI serial interfaces for I2C, SPI, and UART, a 32-bit hardware multiplier, and multiple low-power modes including standby at 6.3 µA and shutdown at 0.32 µA. It includes an integrated RTC, five 16-bit timers, and a memory protection unit with ECC.

Datasheet Summary
Powered by GS/AI

The MSP430FR5726IRGET is a 16-bit ultra-low-power microcontroller with 16KB of FRAM nonvolatile memory, operating from 2V to 3.6V and supporting temperatures from -40°C to 85°C. It is packaged in a 24-pin VQFN (RGE) with a body size of 4mm × 4mm. The device features a 10-bit ADC, an analog comparator with 16 channels, eUSCI serial interfaces for I2C, SPI, and UART, a 32-bit hardware multiplier, and multiple low-power modes including standby at 6.3 µA and shutdown at 0.32 µA. It includes an integrated RTC, five 16-bit timers, and a memory protection unit with ECC.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5726 MSP430FR573x SP430FR572x Mixed Signal Microcontroller - MSP430FR5726IRGET - Texas Instruments
Dallas, TX, United States
MSP430FR5726 MSP430FR573x SP430FR572x Mixed Signal Microcontroller
MSP430FR5726IRGET
MSP430FR5726 MSP430FR573x SP430FR572x Mixed Signal Microcontroller MSP430FR5726IRGET
MSP430FR573x SP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x SP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 24MHz Embedded Microcontroller MCU
685-MSP430FR5726IRGET
Industrial 16-bit 24MHz Embedded Microcontroller MCU 685-MSP430FR5726IRGET
16-Bit RISC MCU, 24MHz, 24-Pin PQCC, FRAM, Industrial Product overview: MSP430FR5726IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5726IRGE T can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 24MHz, 24-Pin PQCC, FRAM, Industrial Product overview: MSP430FR5726IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5726IRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5726IRGET - 789773-MSP430FR5726IRGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5726IRGET
789773-MSP430FR5726IRGET
Embedded - Embedded - Microcontrollers - MSP430FR5726IRGET 789773-MSP430FR5726IRGET
Manufacturer: Texas Instruments Win Source Part Number: 789773-MSP430FR5726I RGET Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 8MHz Package: 24-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5726 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MSP430FR5726IRGER; Introduction Date: November 05, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789773-MSP430FR5726IRGET
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 8MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5726
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MSP430FR5726IRGER;
Introduction Date: November 05, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5726IRGETTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5726IRGET
16-bit Microcontrollers - MCU MSP430FR5726IRGET
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5726IRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5726IRGET
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5726IRGET
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430FR5726IRGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5726IRGET
Embedded - Microcontrollers MSP430FR5726IRGET
IC MCU 16BIT 16KB FRAM 24VQFN

IC MCU 16BIT 16KB FRAM 24VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5726IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5726IRGET
Microcontrollers MSP430FR5726IRGET
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5726IRGET 685-MSP430FR5726IRGET 789773-MSP430FR5726IRGET 296-MSP430FR5726IRGETTR-ND MSP430FR5726IRGET MSP430FR5726IRGET MSP430FR5726IRGET MSP430FR5726IRGET
Product Name MSP430FR5726 MSP430FR573x SP430FR572x Mixed Signal Microcontroller Industrial 16-bit 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5726IRGET Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 8 MHz 24 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 1 KB 16 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details