MSP430FR573x SP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)
IC MCU 16BIT 16KB FRAM 24VQFN
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FRAM 24-VQFN (4x4)
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 16KB FRAM 24VQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5726IRGER | MSP430FR5726IRGER-ND | MSP430FR5726IRGER | MSP430FR5726IRGER | MSP430FR5726IRGER | MSP430FR5726IRGER |
| Product Name | MSP430FR5726 MSP430FR573x SP430FR572x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |