Texas Instruments MSP430FR5724 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5724IRGER

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5724 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5724IRGER - Texas Instruments
Dallas, TX, United States
MSP430FR5724 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5724IRGER
MSP430FR5724 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5724IRGER
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5724IRGER - 886024-MSP430FR5724IRGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5724IRGER
886024-MSP430FR5724IRGER
Embedded - Embedded - Microcontrollers - MSP430FR5724IRGER 886024-MSP430FR5724IRGER
Manufacturer: Texas Instruments Win Source Part Number: 886024-MSP430FR5724I RGER Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4) Core Processor: CPUXV2 Speed: 8MHz Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: 430FR5724 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 886024-MSP430FR5724IRGER
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)
Core Processor: CPUXV2
Speed: 8MHz
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: 430FR5724
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB 1KB Embedded Microcontroller MCU
685-MSP430FR5724IRGER
16-bit 8MHz 8KB 1KB Embedded Microcontroller MCU 685-MSP430FR5724IRGER
24-VQFN 16-Bit MCU, 8MHz, 8KB FRAM, 1KB SRAM, ADC, UART/SPI/I2C Product overview: MSP430FR5724IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5724IRGE R can be used for catalog matching and distributor lookup.

24-VQFN 16-Bit MCU, 8MHz, 8KB FRAM, 1KB SRAM, ADC, UART/SPI/I2C Product overview: MSP430FR5724IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5724IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR5724IRGER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR5724IRGER-ND
Microcontrollers MSP430FR5724IRGER-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5724IRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5724IRGER
Embedded - Microcontrollers MSP430FR5724IRGER
IC MCU 16BIT 8KB FRAM 24VQFN

IC MCU 16BIT 8KB FRAM 24VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5724IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5724IRGER
Microcontrollers MSP430FR5724IRGER
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

Buy Now
16-bit Microcontrollers - MCU - MSP430FR5724IRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5724IRGER
16-bit Microcontrollers - MCU MSP430FR5724IRGER
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5724IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5724IRGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5724IRGER
IC MCU 16BIT 8KB FRAM 24VQFN

IC MCU 16BIT 8KB FRAM 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5724IRGER 886024-MSP430FR5724IRGER 685-MSP430FR5724IRGER MSP430FR5724IRGER-ND MSP430FR5724IRGER MSP430FR5724IRGER MSP430FR5724IRGER MSP430FR5724IRGER
Product Name MSP430FR5724 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430FR5724IRGER 16-bit 8MHz 8KB 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 8 MHz 8 MHz 24 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products