The MSP430FR5723IRHAR is a 16-bit ultra-low-power mixed-signal microcontroller with 16 KB of FRAM nonvolatile memory, operating from -40°C to 85°C with a supply voltage range of 2 V to 3.6 V. It is packaged in a 40-pin VQFN format measuring 6 mm × 6 mm. The device features a 10-bit ADC, multiple enhanced serial communication interfaces, a 32-bit hardware multiplier, an RTC, five 16-bit timers, and an analog comparator with programmable hysteresis. It supports seven low-power modes including a shutdown mode consuming 0.32 µA and an active mode drawing 81.4 µA/MHz. FRAM includes built-in ECC and memory protection. The microcontroller operates at up to 8 MHz and incorporates an integrated LDO, always-on brownout detection, and serial onboard programming without external voltage.
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)
IC MCU 16BIT 8KB FRAM 40VQFN
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 8KB FRAM 40VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5723IRHAR | MSP430FR5723IRHAR-ND | MSP430FR5723IRHAR | MSP430FR5723IRHAR | MSP430FR5723IRHAR | MSP430FR5723IRHAR |
| Product Name | MSP430FR5723 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |