Texas Instruments MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5722IRGET

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5722IRGET - Texas Instruments
Dallas, TX, United States
MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5722IRGET
MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5722IRGET
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 24-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5722IRGET - 789770-MSP430FR5722IRGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5722IRGET
789770-MSP430FR5722IRGET
Embedded - Embedded - Microcontrollers - MSP430FR5722IRGET 789770-MSP430FR5722IRGET
Manufacturer: Texas Instruments Win Source Part Number: 789770-MSP430FR5722I RGET Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 8MHz Package: 24-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5722 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MSP430FR5722IRGER; Introduction Date: November 05, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789770-MSP430FR5722IRGET
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 8MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5722
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MSP430FR5722IRGER;
Introduction Date: November 05, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430FR5722IRGET
16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430FR5722IRGET
8MHz 16-bit MCU, 8KB FRAM, 17 GPIO, VQFN Product overview: MSP430FR5722IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5722IRGE T can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 8KB FRAM, 17 GPIO, VQFN Product overview: MSP430FR5722IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5722IRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430FR5722IRGETDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5722IRGETCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5722IRGETTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

Buy Now Datasheet
16-bit Microcontrollers - MCU - MSP430FR5722IRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5722IRGET
16-bit Microcontrollers - MCU MSP430FR5722IRGET
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5722IRGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5722IRGET
Embedded - Microcontrollers MSP430FR5722IRGET
IC MCU 16BIT 8KB FRAM 24VQFN

IC MCU 16BIT 8KB FRAM 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5722IRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5722IRGET
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5722IRGET
IC MCU 16BIT 8KB FRAM 24VQFN

IC MCU 16BIT 8KB FRAM 24VQFN

Supplier's Site
Microcontrollers - MSP430FR5722IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5722IRGET
Microcontrollers MSP430FR5722IRGET
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5722IRGET 789770-MSP430FR5722IRGET 685-MSP430FR5722IRGET 296-MSP430FR5722IRGETDKR-ND MSP430FR5722IRGET MSP430FR5722IRGET MSP430FR5722IRGET MSP430FR5722IRGET
Product Name MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430FR5722IRGET 16-bit 8MHz 8KB VQFN Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 1 KB 8 KB 9 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details