Texas Instruments MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5722IPWR

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR5722IPWR is a mixed-signal microcontroller from Texas Instruments, featuring a 16-bit RISC architecture with a maximum clock speed of 8 MHz. It operates within a wide supply voltage range of 2V to 3.6V and is rated for temperatures from -40°C to 85°C. This microcontroller is designed for ultra-low power consumption, with typical active mode current of 81.4 µA/MHz and standby current as low as 6.3 µA. It includes up to 16KB of nonvolatile ferroelectric RAM (FRAM), which allows for fast write speeds and high endurance of up to 10^15 write cycles. The device supports various peripherals, including a 10-bit ADC with 12 channels, multiple timers, and enhanced serial communication interfaces such as I²C, SPI, and UART. Additionally, it features a built-in real-time clock and a power management system with integrated LDO and brownout detection. The MSP430FR5722IPWR is suitable for applications in home automation, security, sensor management, and data acquisition, making it a versatile choice for engineers looking for a low-power microcontroller with robust features.

Datasheet Summary
Powered by GS/AI

The MSP430FR5722IPWR is a mixed-signal microcontroller from Texas Instruments, featuring a 16-bit RISC architecture with a maximum clock speed of 8 MHz. It operates within a wide supply voltage range of 2V to 3.6V and is rated for temperatures from -40°C to 85°C. This microcontroller is designed for ultra-low power consumption, with typical active mode current of 81.4 µA/MHz and standby current as low as 6.3 µA. It includes up to 16KB of nonvolatile ferroelectric RAM (FRAM), which allows for fast write speeds and high endurance of up to 10^15 write cycles. The device supports various peripherals, including a 10-bit ADC with 12 channels, multiple timers, and enhanced serial communication interfaces such as I²C, SPI, and UART. Additionally, it features a built-in real-time clock and a power management system with integrated LDO and brownout detection. The MSP430FR5722IPWR is suitable for applications in home automation, security, sensor management, and data acquisition, making it a versatile choice for engineers looking for a low-power microcontroller with robust features.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5722IPWR - Texas Instruments
Dallas, TX, United States
MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5722IPWR
MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5722IPWR
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR5722IPWR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR5722IPWR-ND
Microcontrollers MSP430FR5722IPWR-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 28-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5722IPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5722IPWR
Embedded - Microcontrollers MSP430FR5722IPWR
IC MCU 16BIT 8KB FRAM 28TSSOP

IC MCU 16BIT 8KB FRAM 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5722IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5722IPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5722IPWR
IC MCU 16BIT 8KB FRAM 28TSSOP

IC MCU 16BIT 8KB FRAM 28TSSOP

Supplier's Site
Microcontrollers - MSP430FR5722IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5722IPWR
Microcontrollers MSP430FR5722IPWR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 28-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FRAM 28-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5722IPWR MSP430FR5722IPWR-ND MSP430FR5722IPWR MSP430FR5722IPWR MSP430FR5722IPWR
Product Name MSP430FR5722 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details