Texas Instruments MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5721IRHAT

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5721IRHAT - Texas Instruments
Dallas, TX, United States
MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5721IRHAT
MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5721IRHAT
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-30269-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30269-2-ND
Microcontrollers 296-30269-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-30269-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30269-1-ND
Microcontrollers 296-30269-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5721IRHAT - 789769-MSP430FR5721IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5721IRHAT
789769-MSP430FR5721IRHAT
Embedded - Embedded - Microcontrollers - MSP430FR5721IRHAT 789769-MSP430FR5721IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 789769-MSP430FR5721I RHAT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 8MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5721 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5721IRHAR; Introduction Date: November 05, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789769-MSP430FR5721IRHAT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 8MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5721
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5721IRHAR;
Introduction Date: November 05, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 4KB 1KB Embedded Microcontroller MCU
685-MSP430FR5721IRHAT
16-bit 8MHz 4KB 1KB Embedded Microcontroller MCU 685-MSP430FR5721IRHAT
8MHz 16-bit MCU, 4KB FRAM, 1KB SRAM, 14-ch 10-bit ADC, VQFN Product overview: MSP430FR5721IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5721IRHA T can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 4KB FRAM, 1KB SRAM, 14-ch 10-bit ADC, VQFN Product overview: MSP430FR5721IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5721IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5721IRHAT
16-bit Microcontrollers - MCU MSP430FR5721IRHAT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
MCU 16-bit MSP430 MSP430 RISC ROMLess 2.5V/3.3V 40-Pin VQFN EP T/R - 815-MSP430FR5721IRHAT - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC ROMLess 2.5V/3.3V 40-Pin VQFN EP T/R
815-MSP430FR5721IRHAT
MCU 16-bit MSP430 MSP430 RISC ROMLess 2.5V/3.3V 40-Pin VQFN EP T/R 815-MSP430FR5721IRHAT
MCU 16-bit MSP430 MSP430 RISC ROMLess 2.5V/3.3V 40-Pin VQFN EP T/R

MCU 16-bit MSP430 MSP430 RISC ROMLess 2.5V/3.3V 40-Pin VQFN EP T/R

Supplier's Site
Microcontrollers - MSP430FR5721IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5721IRHAT
Microcontrollers MSP430FR5721IRHAT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5721IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5721IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5721IRHAT
IC MCU 16BIT 4KB FRAM 40VQFN

IC MCU 16BIT 4KB FRAM 40VQFN

Supplier's Site
Microcontroller Mcu, 16 Bit, Fram, Msp430, 8Mhz, Vqfn-40; Product Range Texas Instruments - 87T1066 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Fram, Msp430, 8Mhz, Vqfn-40; Product Range Texas Instruments
87T1066
Microcontroller Mcu, 16 Bit, Fram, Msp430, 8Mhz, Vqfn-40; Product Range Texas Instruments 87T1066
MICROCONTROLLER MCU, 16 BIT, FRAM, MSP430, 8MHZ, VQFN-40; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Device Core:MSP430; Data Bus Width:16bit; Operating Frequency Max:8MHz; Program Memory Size:4KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, FRAM, MSP430, 8MHZ, VQFN-40; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Device Core:MSP430; Data Bus Width:16bit; Operating Frequency Max:8MHz; Program Memory Size:4KB RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430FR5721IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5721IRHAT
Embedded - Microcontrollers MSP430FR5721IRHAT
IC MCU 16BIT 4KB FRAM 40VQFN

IC MCU 16BIT 4KB FRAM 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5721IRHAT 296-30269-2-ND 789769-MSP430FR5721IRHAT 685-MSP430FR5721IRHAT MSP430FR5721IRHAT 815-MSP430FR5721IRHAT MSP430FR5721IRHAT MSP430FR5721IRHAT 87T1066 MSP430FR5721IRHAT
Product Name MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR5721IRHAT 16-bit 8MHz 4KB 1KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU MCU 16-bit MSP430 MSP430 RISC ROMLess 2.5V/3.3V 40-Pin VQFN EP T/R Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Fram, Msp430, 8Mhz, Vqfn-40; Product Range Texas Instruments Embedded - Microcontrollers
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x10b
RAM 1 KB 1 KB 4 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products