Texas Instruments MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5721IRHAR

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR5721 is a 16-bit ultra-low-power mixed-signal microcontroller featuring 16 KB of FRAM, a 10-bit ADC, three enhanced serial channels, a hardware multiplier, and seven low-power modes. It is packaged in a 40-pin VQFN (RHA) with a body size of 6 mm × 6 mm and operates from -40°C to 85°C with a supply voltage range of 2 V to 3.6 V. Active-mode current consumption is 81.4 µA/MHz typical, and standby current in LPM3.5 with RTC is 1.5 µA typical.

Datasheet Summary
Powered by GS/AI

The MSP430FR5721 is a 16-bit ultra-low-power mixed-signal microcontroller featuring 16 KB of FRAM, a 10-bit ADC, three enhanced serial channels, a hardware multiplier, and seven low-power modes. It is packaged in a 40-pin VQFN (RHA) with a body size of 6 mm × 6 mm and operates from -40°C to 85°C with a supply voltage range of 2 V to 3.6 V. Active-mode current consumption is 81.4 µA/MHz typical, and standby current in LPM3.5 with RTC is 1.5 µA typical.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5721IRHAR - Texas Instruments
Dallas, TX, United States
MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5721IRHAR
MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5721IRHAR
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5721IRHAR - 886023-MSP430FR5721IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5721IRHAR
886023-MSP430FR5721IRHAR
Embedded - Embedded - Microcontrollers - MSP430FR5721IRHAR 886023-MSP430FR5721IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 886023-MSP430FR5721I RHAR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6) Core Processor: CPUXV2 Speed: 8MHz Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FRAM Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: 430FR5721 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 886023-MSP430FR5721IRHAR
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)
Core Processor: CPUXV2
Speed: 8MHz
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FRAM
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: 430FR5721
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU
685-MSP430FR5721IRHAR
16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU 685-MSP430FR5721IRHAR
16-Bit MCU, 24MHz, 4KB FRAM, 1KB SRAM, ADC, UART/SPI/I2C, 40-VQFN Product overview: MSP430FR5721IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5721IRHA R can be used for catalog matching and distributor lookup.

16-Bit MCU, 24MHz, 4KB FRAM, 1KB SRAM, ADC, UART/SPI/I2C, 40-VQFN Product overview: MSP430FR5721IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5721IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR5721IRHAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR5721IRHAR-ND
Microcontrollers MSP430FR5721IRHAR-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5721IRHAR
16-bit Microcontrollers - MCU MSP430FR5721IRHAR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5721IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5721IRHAR
Embedded - Microcontrollers MSP430FR5721IRHAR
IC MCU 16BIT 4KB FRAM 40VQFN

IC MCU 16BIT 4KB FRAM 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5721IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5721IRHAR
Microcontrollers MSP430FR5721IRHAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5721IRHAR 886023-MSP430FR5721IRHAR 685-MSP430FR5721IRHAR MSP430FR5721IRHAR-ND MSP430FR5721IRHAR MSP430FR5721IRHAR MSP430FR5721IRHAR
Product Name MSP430FR5721 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430FR5721IRHAR 16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 8 MHz 8 MHz 24 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x10b
RAM 1 KB 4 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details