The MSP430FR5720 is a 16-bit RISC microcontroller featuring 16 KB of FRAM nonvolatile memory, an operating voltage range of 2 V to 3.6 V, and operation from -40°C to 85°C. It is housed in a 28-pin TSSOP package measuring 9.7 mm by 4.4 mm. The device includes a 10-bit ADC, 16-channel analog comparator, multiple timers, DMA, a hardware multiplier, and supports UART, SPI, and I2C communication. Ultra-low-power modes include 81.4 µA/MHz in active mode, 6.3 µA in LPM3 with VLO, and 0.32 µA in shutdown mode. Integrated features include a real-time clock, memory protection unit, and built-in error correction coding. The device supports serial onboard programming without external voltage and includes a fixed-frequency DCO with factory-trimmed frequencies.
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 28-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 28-TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 28-TSSOP
IC MCU 16BIT 4KB FRAM 28TSSOP
IC MCU 16BIT 4KB FRAM 28TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5720IPWR | MSP430FR5720IPWR-ND | MSP430FR5720IPWR | MSP430FR5720IPWR | MSP430FR5720IPWR | MSP430FR5720IPWR |
| Product Name | MSP430FR5720 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 10x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |