Texas Instruments MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4133IPMR

Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic - MSP430FR4133IPMR - Texas Instruments
Dallas, TX, United States
MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic
MSP430FR4133IPMR
MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4133IPMR
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85

16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR4133IPMR - 715482-MSP430FR4133IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR4133IPMR
715482-MSP430FR4133IPMR
Embedded - Embedded - Microcontrollers - MSP430FR4133IPMR 715482-MSP430FR4133IPMR
Manufacturer: Texas Instruments Win Source Part Number: 715482-MSP430FR4133I PMR Series: MSP430 FRAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 15.5KB (15.5K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR4133 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): DSPIC33FJ128MC706E/P T; DSPIC33FJ64GP206-I/P T; dsPIC30F6011BT-30EPT -ES; Introduction Date: October 07, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 715482-MSP430FR4133IPMR
Series: MSP430 FRAM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 15.5KB (15.5K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR4133
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): DSPIC33FJ128MC706E/PT; DSPIC33FJ64GP206-I/PT; dsPIC30F6011BT-30EPT-ES;
Introduction Date: October 07, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430FR4133IPMR
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430FR4133IPMR
16-bit MCU, 16MHz, 16KB FRAM, 2KB SRAM, 10-bit ADC, LCD, 52 I/O, LQFP-64 Product overview: MSP430FR4133IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR4133IPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 16KB FRAM, 2KB SRAM, 10-bit ADC, LCD, 52 I/O, LQFP-64 Product overview: MSP430FR4133IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR4133IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-40419-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40419-2-ND
Microcontrollers 296-40419-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-40419-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40419-1-ND
Microcontrollers 296-40419-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-40419-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40419-6-ND
Microcontrollers 296-40419-6-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430FR4133IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR4133IPMR
Microcontrollers MSP430FR4133IPMR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - MSP430FR4133IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR4133IPMR
Embedded - Microcontrollers MSP430FR4133IPMR
IC MCU 16BIT 15.5KB FRAM 64LQFP

IC MCU 16BIT 15.5KB FRAM 64LQFP

Supplier's Site Datasheet
MSP430 microcontroller; SRAM: 2048B; Flash: 16kB; 16MHz; LQFP64 - 815-MSP430FR4133IPMR - Utmel Electronic Limited
Hong Kong, China
MSP430 microcontroller; SRAM: 2048B; Flash: 16kB; 16MHz; LQFP64
815-MSP430FR4133IPMR
MSP430 microcontroller; SRAM: 2048B; Flash: 16kB; 16MHz; LQFP64 815-MSP430FR4133IPMR
MSP430 microcontroller; SRAM: 2048B; Flash: 16kB; 16MHz; LQFP64

MSP430 microcontroller; SRAM: 2048B; Flash: 16kB; 16MHz; LQFP64

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR4133IPMR
16-bit Microcontrollers - MCU MSP430FR4133IPMR
16-bit Microcontrollers - MCU 16KB FRAM, 2KB SRAM 16Mhz Ultra-Lw-Power

16-bit Microcontrollers - MCU 16KB FRAM, 2KB SRAM 16Mhz Ultra-Lw-Power

Buy Now Datasheet
Microcontrollers - MSP430FR4133IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR4133IPMR
Microcontrollers MSP430FR4133IPMR
IC MCU 16BIT 15.5KB FRAM 64LQFP

IC MCU 16BIT 15.5KB FRAM 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR4133IPMR 715482-MSP430FR4133IPMR 685-MSP430FR4133IPMR 296-40419-2-ND MSP430FR4133IPMR MSP430FR4133IPMR 815-MSP430FR4133IPMR MSP430FR4133IPMR MSP430FR4133IPMR
Product Name MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic Embedded - Embedded - Microcontrollers - MSP430FR4133IPMR 16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers MSP430 microcontroller; SRAM: 2048B; Flash: 16kB; 16MHz; LQFP64 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 2 KB 15.5 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.3 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details