Texas Instruments MSP430FR4132 16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4132IPMR

Description
16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR4132 16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic - MSP430FR4132IPMR - Texas Instruments
Dallas, TX, United States
MSP430FR4132 16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic
MSP430FR4132IPMR
MSP430FR4132 16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4132IPMR
16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85

16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430FR4132IPMRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR4132IPMRDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR4132IPMRCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430FR4132IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR4132IPMR
Microcontrollers MSP430FR4132IPMR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR4132IPMR
16-bit Microcontrollers - MCU MSP430FR4132IPMR
16-bit Microcontrollers - MCU 8KB FRAM, 1KB SRAM 16Mhz Ultra-Lw-Power

16-bit Microcontrollers - MCU 8KB FRAM, 1KB SRAM 16Mhz Ultra-Lw-Power

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR4132IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR4132IPMR
Embedded - Microcontrollers MSP430FR4132IPMR
IC MCU 16BIT 8.5KB FRAM 64LQFP

IC MCU 16BIT 8.5KB FRAM 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR4132IPMR 296-MSP430FR4132IPMRTR-ND MSP430FR4132IPMR MSP430FR4132IPMR MSP430FR4132IPMR
Product Name MSP430FR4132 16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 10x10b
RAM 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers