The MSP430FR4132IPM is a 16-bit RISC microcontroller with 8 KB of program FRAM, 1 KB of RAM, and 512 bytes of information FRAM, designed for low-power applications such as metering and medical devices. It features a 10-channel 10-bit ADC, an LCD driver supporting up to 4×36 or 8×32 segments, and a built-in charge pump for standby operation. The device operates from 1.8 V to 3.6 V with active mode consumption of 126 µA/MHz at 3 V and shutdown current of 15 nA. It includes two 16-bit Timer_A3 modules, eUSCI_A and eUSCI_B for serial communication, capacitive touch I/O, and anRTC. The 64-pin LQFP package measures 10 mm × 10 mm. All I/Os are configurable as capacitive touch inputs, and the device supports wake-up from low-power modes in less than 10 µs. It operates from -40 °C to 85 °C and includes built-in ECC for FRAM.
16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MSP430FR4132IPM |
| Product Name | MSP430FR4132 16 MHz Ultra-Low-Power Microcontroller with 8 KB FRAM, 1 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic |
| Clock Speed | 16 MHz |
| Features | Watchdog Timer; LCD Driver |
| Bits | 16 Bit |
| RAM | 1 KB |
| Supply Voltage | 1.8 to 3.6 volts |