Texas Instruments MSP430FR4131 16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4131IPMR

Description
16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR4131 16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic - MSP430FR4131IPMR - Texas Instruments
Dallas, TX, United States
MSP430FR4131 16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic
MSP430FR4131IPMR
MSP430FR4131 16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4131IPMR
16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85

16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430FR4131IPMRCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR4131IPMRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR4131IPMRDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430FR4131IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR4131IPMR
Microcontrollers MSP430FR4131IPMR
IC MCU 16BIT 4.5KB FRAM 64LQFP

IC MCU 16BIT 4.5KB FRAM 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR4131IPMR
16-bit Microcontrollers - MCU MSP430FR4131IPMR
16-bit Microcontrollers - MCU 4KB FRAM, .5KB SRAM 16Mhz Ultra-Lw-Power

16-bit Microcontrollers - MCU 4KB FRAM, .5KB SRAM 16Mhz Ultra-Lw-Power

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR4131IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR4131IPMR
Embedded - Microcontrollers MSP430FR4131IPMR
IC MCU 16BIT 4.5KB FRAM 64LQFP

IC MCU 16BIT 4.5KB FRAM 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FR4131IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR4131IPMR
Microcontrollers MSP430FR4131IPMR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 64-LQFP (10x10)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR4131IPMR 296-MSP430FR4131IPMRCT-ND MSP430FR4131IPMR MSP430FR4131IPMR MSP430FR4131IPMR MSP430FR4131IPMR
Product Name MSP430FR4131 16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 10x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers