The MSP430FR4131 is a 16-bit RISC microcontroller with 4 KB of program FRAM, 512 B of information FRAM, and 512 B of RAM, designed for ultra-low-power applications such as remote controls and medical monitors. It features a 10-channel 10-bit ADC, an LCD driver supporting up to 8×32 segments with an on-chip charge pump, and 60 capacitive touch I/Os. The device operates from 1.8 V to 3.6 V, with active mode current of 126 µA/MHz at 3 V and shutdown current of 15 nA. It is packaged in a 56-pin TSSOP measuring 14 mm × 6.1 mm and is rated for operation from -40 °C to 85 °C.
16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 56-TSSOP -40 to 85
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 56-TSSOP
IC MCU 16BIT 4.5KB FRAM 56TSSOP
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 4.5KB (4.5K x 8) FRAM 56-TSSOP
16-bit Microcontrollers - MCU 4KB FRAM, .5KB SRAM 16Mhz Ultra-Lw-Power
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR4131IG56R | 296-MSP430FR4131IG56RTR-ND | MSP430FR4131IG56R | MSP430FR4131IG56R | MSP430FR4131IG56R |
| Product Name | MSP430FR4131 16 MHz Ultra-Low-Power Microcontroller with 4 KB FRAM, .5 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; LCD Driver | ||||
| Bits | 16 Bit | Other; A/D 8x10b | |||
| RAM | 0.5000 KB | 0.5120 KB | 0.5120 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |