MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 32-VQFN (5x5)
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 32-VQFN (5x5)
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 32-VQFN (5x5)
16-Bit Capacitive Touch MCU, 64KB FRAM, 8KB SRAM, 27 I/O, 12-bit ADC Product overview: MSP430FR2676TRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2676TRHB
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 32-VQFN (5x5)
IC MCU 16BIT 64.5KB FRAM 32VQFN
IC MCU 16BIT 64.5KB FRAM 32VQFN
IC MCU 16BIT 64.5KB FRAM 32VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-53525-1-ND | 685-MSP430FR2676TRHBT | MSP430FR2676TRHBT | MSP430FR2676TRHBT | MSP430FR2676TRHBT | MSP430FR2676TRHBT |
| Product Name | Microcontrollers | 16-bit 64KB 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 16 MHz | 0.0320 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 8x12b SAR | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64.5 KB |