Texas Instruments High-Performance Analog Industrial 16-bit 16KB 16MHz Embedded Microcontroller MCU MSP430FR2633IDAR

Description
16-Bit FRAM MCU, 16KB, 19 I/O, 10-bit ADC, 16MHz, Industrial Product overview: MSP430FR2633IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2633IDAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit FRAM MCU, 16KB, 19 I/O, 10-bit ADC, 16MHz, Industrial Product overview: MSP430FR2633IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2633IDAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 16-bit 16KB 16MHz Embedded Microcontroller MCU - 685-MSP430FR2633IDAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 16KB 16MHz Embedded Microcontroller MCU
685-MSP430FR2633IDAR
Industrial 16-bit 16KB 16MHz Embedded Microcontroller MCU 685-MSP430FR2633IDAR
16-Bit FRAM MCU, 16KB, 19 I/O, 10-bit ADC, 16MHz, Industrial Product overview: MSP430FR2633IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2633IDAR can be used for catalog matching and distributor lookup.

16-Bit FRAM MCU, 16KB, 19 I/O, 10-bit ADC, 16MHz, Industrial Product overview: MSP430FR2633IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2633IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-43826-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43826-2-ND
Microcontrollers 296-43826-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP

Buy Now Datasheet
Microcontrollers - 296-43826-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43826-1-ND
Microcontrollers 296-43826-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2633IDAR - 886021-MSP430FR2633IDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2633IDAR
886021-MSP430FR2633IDAR
Embedded - Embedded - Microcontrollers - MSP430FR2633IDAR 886021-MSP430FR2633IDAR
Manufacturer: Texas Instruments Win Source Part Number: 886021-MSP430FR2633I DAR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 15.5KB (15.5K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR2633 Categories: Integrated Circuits (ICs) Case / Package: 32-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-43826-1, 296-43826-2, 296-43826-6, MSP430FR2633IDAR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 886021-MSP430FR2633IDAR
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP
Core Processor: MSP430
Speed: 16MHz
Package: Reel - TR
Package: 32-TSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 15.5KB (15.5K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR2633
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-43826-1, 296-43826-2, 296-43826-6, MSP430FR2633IDAR-ND

Buy Now Datasheet
Microcontrollers - MSP430FR2633IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2633IDAR
Microcontrollers MSP430FR2633IDAR
IC MCU 16BIT 15.5KB FRAM 32TSSOP

IC MCU 16BIT 15.5KB FRAM 32TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2633IDAR
16-bit Microcontrollers - MCU MSP430FR2633IDAR
16-bit Microcontrollers - MCU MSP430 MCU with CapTIvate technology - the lowest power, most noise-immune capacitive touch 32-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430 MCU with CapTIvate technology - the lowest power, most noise-immune capacitive touch 32-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR2633IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2633IDAR
Microcontrollers MSP430FR2633IDAR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2633IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2633IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2633IDAR
IC MCU 16BIT 15.5KB FRAM 32TSSOP

IC MCU 16BIT 15.5KB FRAM 32TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430FR2633IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2633IDAR
Embedded - Microcontrollers MSP430FR2633IDAR
IC MCU 16BIT 15.5KB FRAM 32TSSOP

IC MCU 16BIT 15.5KB FRAM 32TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430FR2633IDAR 296-43826-2-ND 886021-MSP430FR2633IDAR MSP430FR2633IDAR MSP430FR2633IDAR MSP430FR2633IDAR MSP430FR2633IDAR MSP430FR2633IDAR
Product Name Industrial 16-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR2633IDAR Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 8x10b
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers