MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-VQFN (4x4)
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-VQFN (4x4)
16-Bit Capacitive Touch MCU, 8KB FRAM, 15 I/O, 10-bit ADC, 24-VQFN Product overview: MSP430FR2632IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2632IRGE
IC MCU 16BIT 8.5KB FRAM 24VQFN
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-VQFN (4x4)
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 8 KB FRAM, CapTIvate touch technology 24-VQFN -40 to 85
IC MCU 16BIT 8.5KB FRAM 24VQFN
MCU, 16BIT, MSP430, 16MHZ, VQFN-24; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-43828-2-ND | 685-MSP430FR2632IRGET | MSP430FR2632IRGET | MSP430FR2632IRGET | MSP430FR2632IRGET | MSP430FR2632IRGET | 29AH6674 |
| Product Name | Microcontrollers | 16-bit 8KB VQFN Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Vqfn-24; Product Range Texas Instruments |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 8.5 KB |