Texas Instruments High-Performance Analog 16-bit 16KB 2KB 16MHz Embedded Microcontroller MCU MSP430FR2533IRHBT

Description
16-Bit FRAM MCU, 16KB, 2KB RAM, 19 IO, 16MHz, 10-bit ADC, 32-VQFN Product overview: MSP430FR2533IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 2KB, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2533IRHB T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit FRAM MCU, 16KB, 2KB RAM, 19 IO, 16MHz, 10-bit ADC, 32-VQFN Product overview: MSP430FR2533IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 2KB, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2533IRHB T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16KB 2KB 16MHz Embedded Microcontroller MCU
685-MSP430FR2533IRHBT
16-bit 16KB 2KB 16MHz Embedded Microcontroller MCU 685-MSP430FR2533IRHBT
16-Bit FRAM MCU, 16KB, 2KB RAM, 19 IO, 16MHz, 10-bit ADC, 32-VQFN Product overview: MSP430FR2533IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 2KB, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2533IRHB T can be used for catalog matching and distributor lookup.

16-Bit FRAM MCU, 16KB, 2KB RAM, 19 IO, 16MHz, 10-bit ADC, 32-VQFN Product overview: MSP430FR2533IRHBT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 2KB, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2533IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2533IRHBT - 789767-MSP430FR2533IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2533IRHBT
789767-MSP430FR2533IRHBT
Embedded - Embedded - Microcontrollers - MSP430FR2533IRHBT 789767-MSP430FR2533IRHBT
Manufacturer: Texas Instruments Win Source Part Number: 789767-MSP430FR2533I RHBT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 15.5KB (15.5K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR2533 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ610A-9410+; MAXQ610A-2542+T; MAXQ610A-2533+T; MAXQ610A-UEI+; Introduction Date: November 11, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789767-MSP430FR2533IRHBT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 15.5KB (15.5K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR2533
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ610A-9410+; MAXQ610A-2542+T; MAXQ610A-2533+T; MAXQ610A-UEI+;
Introduction Date: November 11, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - 296-43829-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43829-2-ND
Microcontrollers 296-43829-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-VQFN (5x5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - MSP430FR2533IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2533IRHBT
Microcontrollers MSP430FR2533IRHBT
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-VQFN (5x5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2533IRHBT
16-bit Microcontrollers - MCU MSP430FR2533IRHBT
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, CapTIvate touch technology 32-VQFN -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, CapTIvate touch technology 32-VQFN -40 to 85

Buy Now Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-32; Product Range Texas Instruments - 26AJ7624 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-32; Product Range Texas Instruments
26AJ7624
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-32; Product Range Texas Instruments 26AJ7624
MCU, 16BIT, MSP430, 16MHZ, VQFN-32; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:15KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, VQFN-32; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:15KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2533IRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2533IRHBT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2533IRHBT
IC MCU 16BIT 15.5KB FRAM 32VQFN

IC MCU 16BIT 15.5KB FRAM 32VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430FR2533IRHBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2533IRHBT
Embedded - Microcontrollers MSP430FR2533IRHBT
IC MCU 16BIT 15.5KB FRAM 32VQFN

IC MCU 16BIT 15.5KB FRAM 32VQFN

Supplier's Site Datasheet
IC MCU 16BIT 15.5KB FRAM 32VQFN - 815-MSP430FR2533IRHBT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 15.5KB FRAM 32VQFN
815-MSP430FR2533IRHBT
IC MCU 16BIT 15.5KB FRAM 32VQFN 815-MSP430FR2533IRHBT
IC MCU 16BIT 15.5KB FRAM 32VQFN

IC MCU 16BIT 15.5KB FRAM 32VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430FR2533IRHBT 789767-MSP430FR2533IRHBT 296-43829-2-ND MSP430FR2533IRHBT MSP430FR2533IRHBT 26AJ7624 MSP430FR2533IRHBT MSP430FR2533IRHBT 815-MSP430FR2533IRHBT
Product Name 16-bit 16KB 2KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR2533IRHBT Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Msp430, 16Mhz, Vqfn-32; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 15.5KB FRAM 32VQFN
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 2 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 15.5 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C164CIL25MCAKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
6 suppliers