Win Source Part Number: 1164817-MSP430FR2512
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Cap Sense, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 7.5KB (7.5K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-48368-1,296-4836
Base Product Number: 430FR2512
16-Bit FRAM MCU, 8KB, 2KB SRAM, 15 IO, 4 Touch, 10-bit ADC, 20-VQFN Product overview: MSP430FR2512IRHLT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2512IRHL
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
IC MCU 16BIT 7.5KB FRAM 20VQFN
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
16-bit Microcontrollers - MCU MSP430 MCU With CapTIvate Technology - the Lowest Power, Most Noise-immune Capacitive Touch 20-VQFN -40 to 85
IC MCU 16BIT 7.5KB FRAM 20VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1164817-MSP430FR2512IRHLT | 685-MSP430FR2512IRHLT | 296-48368-1-ND | MSP430FR2512IRHLT | MSP430FR2512IRHLT | MSP430FR2512IRHLT | MSP430FR2512IRHLT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 8KB 2KB VQFN Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 7.5 KB | 2 KB | 2 KB | 2 KB | |||
| ROM Type | FRAM | FRAM | FRAM | ||||
| Supply Voltage | 2 to 3.6 volts | 1.8 to ? volts | 2 to 3.6 volts | 3.6 volts |