16-Bit FRAM MCU, 15 I/O, 8KB FRAM, 2KB SRAM, 10-bit ADC, 20-VQFN Product overview: MSP430FR2512IRHLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2512IRHL
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
Manufacturer: Texas Instruments
Win Source Part Number: 845498-MSP430FR2512I
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
Core Processor: MSP430
Speed: 16MHz
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 15
Program Memory Size: 7.5KB (7.5K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: 430FR2512
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3.5x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430FR2512IRHLR-ND
IC MCU 16BIT 7.5KB FRAM 20VQFN
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
IC MCU 16BIT 7.5KB FRAM 20VQFN
16-bit Microcontrollers - MCU MSP430 MCU With CapTIvate Technology - the Lowest Power, Most Noise-immune Capacitive Touch 20-VQFN -40 to 85
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430FR2512IRHLR | 296-51450-2-ND | 845498-MSP430FR2512IRHLR | MSP430FR2512IRHLR | MSP430FR2512IRHLR | MSP430FR2512IRHLR | MSP430FR2512IRHLR |
| Product Name | 16-bit 8KB 2KB VQFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430FR2512IRHLR | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Supply Voltage | 1.8 to ? volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | Other; A/D 8x10b |