MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 32-VQFN (5x5)
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 32-VQFN (5x5)
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 32-VQFN (5x5)
16-bit Microcontrollers - MCU 16 MHz ultra-low-power microcontroller with 32 KB FRAM, 4 KB RAM, 12-bit ADC, 43 IO, 5 16-bit timers 32-VQFN -40 to 105
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 32-VQFN (5x5)
IC MCU 16BIT 32.5KB FRAM 32VQFN
IC MCU 16BIT 32.5KB FRAM 32VQFN
IC MCU 16BIT 32.5KB FRAM 32VQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430FR2475TRHBRDKR-ND | MSP430FR2475TRHBR | MSP430FR2475TRHBR | MSP430FR2475TRHBR | MSP430FR2475TRHBR | MSP430FR2475TRHBR |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 8x12b SAR | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32.5 KB |