MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)
IC MCU 16BIT 32.5KB FRAM 48LQFP
IC MCU 16BIT 32.5KB FRAM 48LQFP
16-bit Microcontrollers - MCU 16 MHz ultra-low-power microcontroller with 32 KB FRAM, 4 KB RAM, 12-bit ADC, 43 IO, 5 16-bit timers 48-LQFP -40 to 105
IC MCU 16BIT 32.5KB FRAM 48LQFP
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 48-LQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-53519-ND | MSP430FR2475TPT | MSP430FR2475TPT | MSP430FR2475TPT | MSP430FR2475TPT | MSP430FR2475TPT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 12x12b SAR | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32.5 KB |