Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - MSP430FR2422IRHLR MSP430FR2422IRHLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 886019-MSP430FR2422I RHLR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5) Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 15 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: 430FR2422 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (3.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-51448-6, 296-51448-1, 296-51448-2, MSP430FR2422IRHLR-ND
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 886019-MSP430FR2422I RHLR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5) Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 15 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: 430FR2422 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (3.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-51448-6, 296-51448-1, 296-51448-2, MSP430FR2422IRHLR-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR2422IRHLR is a 16-bit microcontroller from Texas Instruments, designed for low-power applications. It operates at a maximum speed of 16 MHz and features 7.5 KB of FRAM for program memory, which allows for fast data access and low energy consumption. The device supports a wide supply voltage range of 2V to 3.6V, making it versatile for various applications. Connectivity options include I2C, IrDA, SCI, SPI, and UART/USART, providing flexibility for interfacing with other devices. The microcontroller is equipped with 15 general-purpose I/O pins and includes peripherals such as a brown-out detect/reset function, pulse-width modulation (PWM), and a watchdog timer (WDT). It operates within an extended temperature range of -40°C to 85°C, suitable for industrial and outdoor environments. The MSP430FR2422IRHLR is packaged in a 20-VQFN format, which is suitable for surface mount applications. It is categorized under integrated circuits and has a medium popularity rating in the market. The estimated production lead time is approximately 34 weeks, and it is classified as MSL Level 2, indicating a shelf life of one year.

Datasheet Summary
Powered by GS/AI

The MSP430FR2422IRHLR is a 16-bit microcontroller from Texas Instruments, designed for low-power applications. It operates at a maximum speed of 16 MHz and features 7.5 KB of FRAM for program memory, which allows for fast data access and low energy consumption. The device supports a wide supply voltage range of 2V to 3.6V, making it versatile for various applications. Connectivity options include I2C, IrDA, SCI, SPI, and UART/USART, providing flexibility for interfacing with other devices. The microcontroller is equipped with 15 general-purpose I/O pins and includes peripherals such as a brown-out detect/reset function, pulse-width modulation (PWM), and a watchdog timer (WDT). It operates within an extended temperature range of -40°C to 85°C, suitable for industrial and outdoor environments. The MSP430FR2422IRHLR is packaged in a 20-VQFN format, which is suitable for surface mount applications. It is categorized under integrated circuits and has a medium popularity rating in the market. The estimated production lead time is approximately 34 weeks, and it is classified as MSL Level 2, indicating a shelf life of one year.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430FR2422IRHLR - 886019-MSP430FR2422IRHLR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2422IRHLR
886019-MSP430FR2422IRHLR
Embedded - Embedded - Microcontrollers - MSP430FR2422IRHLR 886019-MSP430FR2422IRHLR
Manufacturer: Texas Instruments Win Source Part Number: 886019-MSP430FR2422I RHLR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5) Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 15 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: 430FR2422 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (3.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-51448-6, 296-51448-1, 296-51448-2, MSP430FR2422IRHLR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 886019-MSP430FR2422IRHLR
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
Core Processor: MSP430
Speed: 16MHz
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 15
Program Memory Size: 7.5KB (7.5K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: 430FR2422
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3.5x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-51448-6, 296-51448-1, 296-51448-2, MSP430FR2422IRHLR-ND

Buy Now Datasheet
Microcontrollers - 296-51448-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51448-2-ND
Microcontrollers 296-51448-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

Buy Now Datasheet
Microcontrollers - 296-51448-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51448-6-ND
Microcontrollers 296-51448-6-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

Buy Now Datasheet
Microcontrollers - 296-51448-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51448-1-ND
Microcontrollers 296-51448-1-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB 2KB Embedded Microcontroller MCU
685-MSP430FR2422IRHLR
16-bit 16MHz 8KB 2KB Embedded Microcontroller MCU 685-MSP430FR2422IRHLR
16MHz 16-Bit MCU, 8KB FRAM, 2KB SRAM, 10-bit ADC, UART/SPI/I2C Product overview: MSP430FR2422IRHLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2422IRHL R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB FRAM, 2KB SRAM, 10-bit ADC, UART/SPI/I2C Product overview: MSP430FR2422IRHLR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2422IRHLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR2422IRHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2422IRHLR
Microcontrollers MSP430FR2422IRHLR
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)

Buy Now Datasheet
Microcontrollers - MSP430FR2422IRHLR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2422IRHLR
Microcontrollers MSP430FR2422IRHLR
IC MCU 16BIT 7.5KB FRAM 20VQFN

IC MCU 16BIT 7.5KB FRAM 20VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR2422IRHLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2422IRHLR
Embedded - Microcontrollers MSP430FR2422IRHLR
IC MCU 16BIT 7.5KB FRAM 20VQFN

IC MCU 16BIT 7.5KB FRAM 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR2422IRHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR2422IRHLR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR2422IRHLR
IC MCU 16BIT 7.5KB FRAM 20VQFN

IC MCU 16BIT 7.5KB FRAM 20VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2422IRHLR
16-bit Microcontrollers - MCU MSP430FR2422IRHLR
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 8 KB FRAM, 2 KB RAM, 10-bit ADC, 15 IO, 2 16-bit Timers 20-VQFN -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 8 KB FRAM, 2 KB RAM, 10-bit ADC, 15 IO, 2 16-bit Timers 20-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 886019-MSP430FR2422IRHLR 296-51448-2-ND 685-MSP430FR2422IRHLR MSP430FR2422IRHLR MSP430FR2422IRHLR MSP430FR2422IRHLR MSP430FR2422IRHLR MSP430FR2422IRHLR
Product Name Embedded - Embedded - Microcontrollers - MSP430FR2422IRHLR Microcontrollers 16-bit 16MHz 8KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 7.5 KB 2 KB 2 KB 2 KB 2 KB
ROM Type FRAM FRAM FRAM FRAM
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 1.8 to ? volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details