MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)
Win Source Part Number: 1368710-MSP430FR2355
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: MSP430™ FRAM
Package: Tray
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: MSP430FR2355
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 24MHz
Number of I/O: 44
Core Processor: MSP430 CPU16
Core Size: 16-Bit
Connectivity: I²C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FRAM
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 12x12b; D/A 4x12b
Oscillator Type: Internal
16-Bit 24MHz MCU, 32KB FRAM, Op-Amps, 12-bit ADC, 48-LQFP Product overview: MSP430FR2355TPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2355TPT can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC, 12-bit DACs, OpAmp/PGA 48-LQFP -40 to 105
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)
IC MCU 16BIT 32KB FRAM 48LQFP
IC MCU 16BIT 32KB FRAM 48LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-50260-ND | 1368710-MSP430FR2355TPT | 685-MSP430FR2355TPT | MSP430FR2355TPT | MSP430FR2355TPT | MSP430FR2355TPT | MSP430FR2355TPT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 24MHz 32KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 12x12b; D/A 4x12b | ||||||
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | |||
| ROM | 32 KB |