16-Bit MCU, 24MHz, 32KB FRAM, 4KB SRAM, 38-TSSOP Product overview: MSP430FR2155TDBTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 32KB, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2155TDBT
IC MCU 16BIT 32KB FRAM 38TSSOP
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 38-TSSOP
IC MCU 16BIT 32KB FRAM 38TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 852264-MSP430FR2155T
Series: MSP430™ FRAM
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 34
Family Name: 430FR2155
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 32KB FRAM 38TSSOP
IC MCU 16BIT 32KB FRAM 38TSSOP
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 38-TSSOP
IC MCU 16BIT 32KB FRAM 38TSSOP
16-bit Microcontrollers - MCU 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC 38-TSSOP -40 to 105
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430FR2155TDBTR | 296-MSP430FR2155TDBTRDKR-ND | 852264-MSP430FR2155TDBTR | MSP430FR2155TDBTR | MSP430FR2155TDBTR | MSP430FR2155TDBTR | MSP430FR2155TDBTR | 815-MSP430FR2155TDBTR | MSP430FR2155TDBTR |
| Product Name | 16-bit 24MHz 32KB 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430FR2155TDBTR | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | IC MCU 38TSSOP | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Supply Voltage | 1.8 to ? volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts | 3 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Bits | Other; A/D 10x12b |