Texas Instruments High-Performance Analog Microcontrollers MSP430FR2110IRLLT

Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 24-VQFN (3x3)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 24-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-51442-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51442-2-ND
Microcontrollers 296-51442-2-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 24-VQFN (3x3)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2110IRLLT - 789762-MSP430FR2110IRLLT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2110IRLLT
789762-MSP430FR2110IRLLT
Embedded - Embedded - Microcontrollers - MSP430FR2110IRLLT 789762-MSP430FR2110IRLLT
Manufacturer: Texas Instruments Win Source Part Number: 789762-MSP430FR2110I RLLT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 24-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 2KB (2K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR2110 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (3x3) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789762-MSP430FR2110IRLLT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 24-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR2110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (3x3)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 16MHz 2KB 1KB Embedded Microcontroller MCU - 685-MSP430FR2110IRLLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 2KB 1KB Embedded Microcontroller MCU
685-MSP430FR2110IRLLT
16-bit 16MHz 2KB 1KB Embedded Microcontroller MCU 685-MSP430FR2110IRLLT
16MHz 16-Bit MCU, 2KB FRAM, 1KB SRAM, 12 I/O, 10-bit ADC, UART/SPI, 24-VQFN Product overview: MSP430FR2110IRLLT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2110IRLL T can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 2KB FRAM, 1KB SRAM, 12 I/O, 10-bit ADC, UART/SPI, 24-VQFN Product overview: MSP430FR2110IRLLT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2110IRLLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2110IRLLT
16-bit Microcontrollers - MCU MSP430FR2110IRLLT
16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 2 KB FRAM, 1 KB SRAM, 12 IO, 8 ch 10-bit ADC 24-VQFN -40 to 85

16-bit Microcontrollers - MCU 16 MHz Ultra-Low-Power Microcontroller With 2 KB FRAM, 1 KB SRAM, 12 IO, 8 ch 10-bit ADC 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR2110IRLLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2110IRLLT
Microcontrollers MSP430FR2110IRLLT
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 24-VQFN (3x3)

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 24-VQFN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR2110IRLLT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2110IRLLT
Embedded - Microcontrollers MSP430FR2110IRLLT
IC MCU 16BIT 2KB FRAM 24VQFN

IC MCU 16BIT 2KB FRAM 24VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-51442-2-ND 789762-MSP430FR2110IRLLT 685-MSP430FR2110IRLLT MSP430FR2110IRLLT MSP430FR2110IRLLT MSP430FR2110IRLLT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR2110IRLLT 16-bit 16MHz 2KB 1KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 1 KB 2 KB 1 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details