Texas Instruments MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic MSP430FR2033IG48R

Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic - MSP430FR2033IG48R - Texas Instruments
Dallas, TX, United States
MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic
MSP430FR2033IG48R
MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic MSP430FR2033IG48R
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 48-TSSOP -40 to 85

16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic 48-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR2033IG48R - 1227527-MSP430FR2033IG48R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR2033IG48R
1227527-MSP430FR2033IG48R
Embedded - Embedded - Microcontrollers - MSP430FR2033IG48R 1227527-MSP430FR2033IG48R
Manufacturer: Texas Instruments Win Source Part Number: 1227527-MSP430FR2033 IG48R Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227527-MSP430FR2033IG48R
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430FR2033IG48R
16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430FR2033IG48R
16MHz 16-Bit MCU, 16KB FRAM, 2KB SRAM, 10-bit ADC, 48-TSSOP Product overview: MSP430FR2033IG48R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2033IG48 R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 16KB FRAM, 2KB SRAM, 10-bit ADC, 48-TSSOP Product overview: MSP430FR2033IG48R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR2033IG48R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430FR2033IG48RCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 48-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 48-TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2033IG48RTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 48-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 48-TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430FR2033IG48RDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 15.5KB FRAM 48TSSOP

IC MCU 16BIT 15.5KB FRAM 48TSSOP

Buy Now Datasheet
Microcontrollers - MSP430FR2033IG48R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR2033IG48R
Microcontrollers MSP430FR2033IG48R
IC MCU 16BIT 15.5KB FRAM 48TSSOP

IC MCU 16BIT 15.5KB FRAM 48TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR2033IG48R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR2033IG48R
Embedded - Microcontrollers MSP430FR2033IG48R
IC MCU 16BIT 15.5KB FRAM 48TSSOP

IC MCU 16BIT 15.5KB FRAM 48TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430FR2033IG48R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR2033IG48R
Microcontrollers MSP430FR2033IG48R
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 48-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 48-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR2033IG48R
16-bit Microcontrollers - MCU MSP430FR2033IG48R
16-bit Microcontrollers - MCU 16 MHz Ultra-LowPowr 16 KB FRAM 2 KB SRAM

16-bit Microcontrollers - MCU 16 MHz Ultra-LowPowr 16 KB FRAM 2 KB SRAM

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR2033IG48R 1227527-MSP430FR2033IG48R 685-MSP430FR2033IG48R 296-MSP430FR2033IG48RCT-ND MSP430FR2033IG48R MSP430FR2033IG48R MSP430FR2033IG48R MSP430FR2033IG48R
Product Name MSP430FR2033 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 8 ch ADC10, IR Logic Embedded - Embedded - Microcontrollers - MSP430FR2033IG48R 16-bit 16MHz 16KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers