Manufacturer: Texas Instruments
Win Source Part Number: 1318587-MSP430FG6626
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 20MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 73
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 10x16b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MSP430FG6626
RoHS Status: ROHS3 Compliant
16-Bit MCU, 25MHz, 128KB Flash, 8KB RAM, 100-LQFP, Industrial Product overview: MSP430FG6626IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FG6626IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 100LQFP
16-bit Microcontrollers - MCU 25-MHz MCU with integrated dual Op Amps, 12-bit DACs, 16-bit Sigma-Delta ADC, USB, LCD, 128KB flash 100-LQFP -40 to 85
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318587-MSP430FG6626IPZR | 685-MSP430FG6626IPZR | 296-MSP430FG6626IPZRTR-ND | MSP430FG6626IPZR | MSP430FG6626IPZR | MSP430FG6626IPZR | MSP430FG6626IPZR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Industrial 16-bit 25MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 32 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 128 KB | 10 KB | 10 KB | 10 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts | 2.4 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |