MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 64KB FLASH 113BGA
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 113-BGA Microstar Junior (7x7)
16-bit Microcontrollers - MCU 25-MHz MCU with integrated dual Op Amps, 12-bit DACs, 16-bit Sigma-Delta ADC, LCD, 64KB flash 113-BGA MICROSTAR JUNIOR -40 to 85
IC MCU 16BIT 64KB FLASH 113BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FG6425IZQWR-ND | MSP430FG6425IZQWR | MSP430FG6425IZQWR | MSP430FG6425IZQWR | MSP430FG6425IZQWR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 16 Bit; Other; A/D 10x16b; D/A 2x12b | ||||
| RAM | 10 KB | 10 KB | 10 KB | ||
| ROM | 64 KB |